Visual Sound, Inc. MIC HOLDER ADAPTOR MHD-3 BULK

Description
Hosa Technology, Inc. Microphone Clip Adaptor, US Thread to EU Thread
Description
Hosa Technology, Inc. Microphone Clip Adaptor, US Thread to EU Thread

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
MIC HOLDER ADAPTOR
MHD-3 BULK
MIC HOLDER ADAPTOR MHD-3 BULK
Hosa Technology, Inc. Microphone Clip Adaptor, US Thread to EU Thread

Hosa Technology, Inc.

Microphone Clip Adaptor, US Thread to EU Thread

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MHD-3 BULK
Product Name MIC HOLDER ADAPTOR
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers