Visual Sound, Inc. Medium-Format Horn, Passive MH660p

Description
Electro-Voice The Electro-Voice® MH660P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH660P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH660P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn. The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.
Description
Electro-Voice The Electro-Voice® MH660P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH660P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH660P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn. The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Suppliers

Company
Product
Description
Supplier Links
Medium-Format Horn, Passive - MH660p - Visual Sound, Inc.
Broomall, PA, USA
Medium-Format Horn, Passive
MH660p
Medium-Format Horn, Passive MH660p
Electro-Voice The Electro-Voice® MH660P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH660P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH660P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn. The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Electro-Voice

The Electro-Voice® MH660P is a two-way, horn-loaded speaker system for permanent installation. The mouth dimensions of both the mid-bass and high-frequency horns are perfectly designed and large enough - with respect to the wavelengths reproduced - that the MH660P can provide uniform directivity control down to 500 Hz. The superior directivity control of the MH660P increases speech intelligibility and musical clarity in difficult acoustic environments. Other horn systems with similar radiating areas cannot provide the high degree of directional control of the MH660P.The high-frequency section delivers smooth and extended performance while operating from 1,600 Hz to 20,000 Hz, and is comprised of a specially developed, low-profile, DH2As2 compression driver coupled to an HP66 60 degree x 60 degree Constant Directivity horn. The HP66 features integral, fiberglass-and-zinc construction for exceptional strength and performance. Beamwidth-control vanes in the horn throat correct all coverage anomalies within a 10 kHz to 20 kHz octave. This horn-and-driver combination is securely mounted to the mid-bass horn by a heavy-duty steel bracket. The mid-bass system is composed of a DL10X-SH 10-inch (24.5 cm) reproducer mounted on a MH660 60 degree x 60 degree mid-bass horn. The DL10X-SH reproducer contains a Kevlar® and epoxy cone, which is twice as strong as a conventional paper cone. The mid-bass section operates between 140 Hz and 1,600 Hz, and features a proprietary, Aperiodic Enhancer™ phase plug (U.S. patent no. 4,718,517), which extends high-end output to blend seamlessly into the coaxial, high-frequency section. Kevlar® is a registered trademark of DuPont.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MH660p
Product Name Medium-Format Horn, Passive
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 5900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details