Visual Sound, Inc. Gooseneck Microphone MEG 14-40-L B

Description
Sennheiser Electronic Corp. The MEG 14-40-L features a made in Germany quality gooseneck microphone on an attractive price. A lightring indicates the spokesperson that is allowed to take the floor. It features a Sennheiser KE 10 microphone capsule with cardioid directivity for universal miking. The flexible element of the streamlined 40 cm gooseneck ensures precise alignment of the microphone. A XLR 5M connector delivers power for the red LED ring and connects the microphone signal. Gooseneck with integrated Sennheiser KE10 microphone capsule RF shielding against intermodulation from wireless devices Streamlined design for seamless integration Premium quality made in Germany Delivery Includes MEG 14-40-L B Short manual
Description
Sennheiser Electronic Corp. The MEG 14-40-L features a made in Germany quality gooseneck microphone on an attractive price. A lightring indicates the spokesperson that is allowed to take the floor. It features a Sennheiser KE 10 microphone capsule with cardioid directivity for universal miking. The flexible element of the streamlined 40 cm gooseneck ensures precise alignment of the microphone. A XLR 5M connector delivers power for the red LED ring and connects the microphone signal. Gooseneck with integrated Sennheiser KE10 microphone capsule RF shielding against intermodulation from wireless devices Streamlined design for seamless integration Premium quality made in Germany Delivery Includes MEG 14-40-L B Short manual

Suppliers

Company
Product
Description
Supplier Links
Gooseneck Microphone - MEG 14-40-L B - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck Microphone
MEG 14-40-L B
Gooseneck Microphone MEG 14-40-L B
Sennheiser Electronic Corp. The MEG 14-40-L features a made in Germany quality gooseneck microphone on an attractive price. A lightring indicates the spokesperson that is allowed to take the floor. It features a Sennheiser KE 10 microphone capsule with cardioid directivity for universal miking. The flexible element of the streamlined 40 cm gooseneck ensures precise alignment of the microphone. A XLR 5M connector delivers power for the red LED ring and connects the microphone signal. Gooseneck with integrated Sennheiser KE10 microphone capsule RF shielding against intermodulation from wireless devices Streamlined design for seamless integration Premium quality made in Germany Delivery Includes MEG 14-40-L B Short manual

Sennheiser Electronic Corp.

The MEG 14-40-L features a made in Germany quality gooseneck microphone on an attractive price. A lightring indicates the spokesperson that is allowed to take the floor. It features a Sennheiser KE 10 microphone capsule with cardioid directivity for universal miking. The flexible element of the streamlined 40 cm gooseneck ensures precise alignment of the microphone. A XLR 5M connector delivers power for the red LED ring and connects the microphone signal.

  • Gooseneck with integrated Sennheiser KE10 microphone capsule
  • RF shielding against intermodulation from wireless devices
  • Streamlined design for seamless integration
  • Premium quality made in Germany
  • Delivery Includes
  • MEG 14-40-L B
  • Short manual
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MEG 14-40-L B
Product Name Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details