Visual Sound, Inc. Back-Electret Condenser Cardioid Microphone Head ME 34

Description
Sennheiser Electronic Corp. The ME 34 is a back-electret condenser microphone capsule for use with Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A cardioid capsule for universal miking applications with a smooth response across all frequencies Element based on legendary KE10 capsule, used in Sennheiser's celebrated MKE 40 lavalier and MKE44P stereo microphones All contact points are gold plated and corrosion resistant, insuring maintainence-free long term operation
Description
Sennheiser Electronic Corp. The ME 34 is a back-electret condenser microphone capsule for use with Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A cardioid capsule for universal miking applications with a smooth response across all frequencies Element based on legendary KE10 capsule, used in Sennheiser's celebrated MKE 40 lavalier and MKE44P stereo microphones All contact points are gold plated and corrosion resistant, insuring maintainence-free long term operation

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Condenser Cardioid Microphone Head - ME 34 - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Condenser Cardioid Microphone Head
ME 34
Back-Electret Condenser Cardioid Microphone Head ME 34
Sennheiser Electronic Corp. The ME 34 is a back-electret condenser microphone capsule for use with Sennheiser MZH goosenecks. NOW Available in Non-Reflective Nextel Gray A cardioid capsule for universal miking applications with a smooth response across all frequencies Element based on legendary KE10 capsule, used in Sennheiser's celebrated MKE 40 lavalier and MKE44P stereo microphones All contact points are gold plated and corrosion resistant, insuring maintainence-free long term operation

Sennheiser Electronic Corp.

The ME 34 is a back-electret condenser microphone capsule for use with Sennheiser MZH goosenecks.

NOW Available in Non-Reflective Nextel Gray

  • A cardioid capsule for universal miking applications with a smooth response across all frequencies
  • Element based on legendary KE10 capsule, used in Sennheiser's celebrated MKE 40 lavalier and
  • MKE44P stereo microphones
  • All contact points are gold plated and corrosion resistant, insuring maintainence-free long term operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ME 34
Product Name Back-Electret Condenser Cardioid Microphone Head
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details