Visual Sound, Inc. Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, White MDX12E-T60-3SW

Description
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12
Description
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, White - MDX12E-T60-3SW - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, White
MDX12E-T60-3SW
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, White MDX12E-T60-3SW
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Lowell Manufacturing Company

MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MDX12E-T60-3SW
Product Name Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
SDS Passive radiator, 4
Specs
Resonance Frequency 29 Hz
Size 4.00 inch (102 mm)
Application MusicAudio
View Details