Visual Sound, Inc. Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, Black MDX12E-T60-3SB

Description
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12
Description
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, Black - MDX12E-T60-3SB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, Black
MDX12E-T60-3SB
Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, Black MDX12E-T60-3SB
Lowell Manufacturing Company MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Lowell Manufacturing Company

MDX-series: (70V-xfmr) the "little brother" to the iMount.; the MDX packaged speaker system combines high-performance with extraordinary value making it ideal for commercial applications with sensitive budgets. System includes speaker, transformer, rectangular enclosure and grille. Ready-to-install. Performance: high-performance sound for clear music and voice reproduction in areas with medium (12-20 ft.) ceilings and medium ambient noise levels. Suitable for hotel, entertainment, restaurant, retail, education, house of worship and similar venues. Speaker size: 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MDX12E-T60-3SB
Product Name Speaker Package-12in Spkr-100W, 60W 70V xfmr, 3cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
SDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 84.8 dB
Resonance Frequency 63 Hz
View Details
2 suppliers