Visual Sound, Inc. 16-Channel Mixer MDR16

Description
Samson Technologies Corp. The MDR16 is a true professional 16-channel stereo mixer with high-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. The MDR16 is a true professional 16-channel stereo mixer with all the features needed for any live or studio application. High-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound.
Description
Samson Technologies Corp. The MDR16 is a true professional 16-channel stereo mixer with high-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. The MDR16 is a true professional 16-channel stereo mixer with all the features needed for any live or studio application. High-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound.

Suppliers

Company
Product
Description
Supplier Links
16-Channel Mixer - MDR16 - Visual Sound, Inc.
Broomall, PA, USA
16-Channel Mixer
MDR16
16-Channel Mixer MDR16
Samson Technologies Corp. The MDR16 is a true professional 16-channel stereo mixer with high-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing. The MDR16 is a true professional 16-channel stereo mixer with all the features needed for any live or studio application. High-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound.

Samson Technologies Corp.

The MDR16 is a true professional 16-channel stereo mixer with high-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing.

The MDR16 is a true professional 16-channel stereo mixer with all the features needed for any live or studio application. High-quality mic preamps, 3-band EQ, 60mm faders, and internal 24-bit DSP processing, gives users total control over signal flow and the best possible sound.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MDR16
Product Name 16-Channel Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details