Visual Sound, Inc. Wall Plate-Stainless Steel, 1-gang, One Mounted C3M Connector MCP1-C3M

Description
Lowell Manufacturing Company MCP1-C3M: stainless steel wall plate with one C3M connector, 1-gang
Description
Lowell Manufacturing Company MCP1-C3M: stainless steel wall plate with one C3M connector, 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 1-gang, One Mounted C3M Connector - MCP1-C3M - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 1-gang, One Mounted C3M Connector
MCP1-C3M
Wall Plate-Stainless Steel, 1-gang, One Mounted C3M Connector MCP1-C3M
Lowell Manufacturing Company MCP1-C3M: stainless steel wall plate with one C3M connector, 1-gang

Lowell Manufacturing Company

MCP1-C3M: stainless steel wall plate with one C3M connector, 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCP1-C3M
Product Name Wall Plate-Stainless Steel, 1-gang, One Mounted C3M Connector
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 84.6 dB
Resonance Frequency 117 Hz
View Details
2 suppliers
W3v3 10-inch Subwoofer Driver (500 W, 2 Ω) - 10W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 10.00 inch (254 mm)
View Details