Visual Sound, Inc. Wall Plate-Stainless Steel, 1-gang, One Mounted C3F Connector MCP1-C3F

Description
Lowell Manufacturing Company MCP1-C3F: stainless steel wall plate with one C3F connector, 1-gang
Description
Lowell Manufacturing Company MCP1-C3F: stainless steel wall plate with one C3F connector, 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 1-gang, One Mounted C3F Connector - MCP1-C3F - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 1-gang, One Mounted C3F Connector
MCP1-C3F
Wall Plate-Stainless Steel, 1-gang, One Mounted C3F Connector MCP1-C3F
Lowell Manufacturing Company MCP1-C3F: stainless steel wall plate with one C3F connector, 1-gang

Lowell Manufacturing Company

MCP1-C3F: stainless steel wall plate with one C3F connector, 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MCP1-C3F
Product Name Wall Plate-Stainless Steel, 1-gang, One Mounted C3F Connector
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details