Visual Sound, Inc. MCE 60.18 MCE 60.18

Description
beyerdynamic, Inc. Condenser lavalier microphone (omnidirectional), black, 4-pin mini-XLR connector, for all OPUS pocket transmitters and CV 18 Extended frequency response High sensitivity Extremely small, unobtrusive design Light weight Omnidirectional polar pattern Battery or phantom powered
Description
beyerdynamic, Inc. Condenser lavalier microphone (omnidirectional), black, 4-pin mini-XLR connector, for all OPUS pocket transmitters and CV 18 Extended frequency response High sensitivity Extremely small, unobtrusive design Light weight Omnidirectional polar pattern Battery or phantom powered

Suppliers

Company
Product
Description
Supplier Links
MCE 60.18 - MCE 60.18 - Visual Sound, Inc.
Broomall, PA, USA
MCE 60.18
MCE 60.18
MCE 60.18 MCE 60.18
beyerdynamic, Inc. Condenser lavalier microphone (omnidirectional), black, 4-pin mini-XLR connector, for all OPUS pocket transmitters and CV 18 Extended frequency response High sensitivity Extremely small, unobtrusive design Light weight Omnidirectional polar pattern Battery or phantom powered

beyerdynamic, Inc.

Condenser lavalier microphone (omnidirectional), black, 4-pin mini-XLR connector, for all OPUS pocket transmitters and CV 18

  • Extended frequency response
  • High sensitivity
  • Extremely small, unobtrusive design
  • Light weight
  • Omnidirectional polar pattern
  • Battery or phantom powered
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MCE 60.18
Product Name MCE 60.18
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - DM-4.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details