Visual Sound, Inc. Multi-Channel Power Amplifier MCA 8050

Description
Biamp Systems, Inc. The MCA 8050 Multi-Channel Amplifier provides eight channels of power amplification and delivers 50 watts/channel into 4 ohms. MCA Series Multi-Channel Amplifiers provide eight channels of power amplification. Model MCA 8050 delivers 50 watts/channel into 4 ohms. Channels may be bridged in pairs for higher combined wattage. Connections are provided for remote control of channel levels & muting. MCA Series amplifiers are covered by a five-year warranty. 8 channels of 50W Channels may be bridged in pairs for combined power Terminals for remote control of channel levels/muting Balanced line-level inputs on plug-in barrier strips Rear panel level controls & high-pass filter switches Amplifier outputs on screw-terminal connectors Dual-color signal/peak indicators on front & rear panels Front panel indicators for amplifier temp/load faults Fan cooled with complete output/speaker protection Optional transformers for 25/70/100 Volt systems Incorporates AES recommended grounding practices CE marked & UL / C-UL listed Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. The MCA 8050 Multi-Channel Amplifier provides eight channels of power amplification and delivers 50 watts/channel into 4 ohms. MCA Series Multi-Channel Amplifiers provide eight channels of power amplification. Model MCA 8050 delivers 50 watts/channel into 4 ohms. Channels may be bridged in pairs for higher combined wattage. Connections are provided for remote control of channel levels & muting. MCA Series amplifiers are covered by a five-year warranty. 8 channels of 50W Channels may be bridged in pairs for combined power Terminals for remote control of channel levels/muting Balanced line-level inputs on plug-in barrier strips Rear panel level controls & high-pass filter switches Amplifier outputs on screw-terminal connectors Dual-color signal/peak indicators on front & rear panels Front panel indicators for amplifier temp/load faults Fan cooled with complete output/speaker protection Optional transformers for 25/70/100 Volt systems Incorporates AES recommended grounding practices CE marked & UL / C-UL listed Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Power Amplifier - MCA 8050 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Channel Power Amplifier
MCA 8050
Multi-Channel Power Amplifier MCA 8050
Biamp Systems, Inc. The MCA 8050 Multi-Channel Amplifier provides eight channels of power amplification and delivers 50 watts/channel into 4 ohms. MCA Series Multi-Channel Amplifiers provide eight channels of power amplification. Model MCA 8050 delivers 50 watts/channel into 4 ohms. Channels may be bridged in pairs for higher combined wattage. Connections are provided for remote control of channel levels & muting. MCA Series amplifiers are covered by a five-year warranty. 8 channels of 50W Channels may be bridged in pairs for combined power Terminals for remote control of channel levels/muting Balanced line-level inputs on plug-in barrier strips Rear panel level controls & high-pass filter switches Amplifier outputs on screw-terminal connectors Dual-color signal/peak indicators on front & rear panels Front panel indicators for amplifier temp/load faults Fan cooled with complete output/speaker protection Optional transformers for 25/70/100 Volt systems Incorporates AES recommended grounding practices CE marked & UL / C-UL listed Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

The MCA 8050 Multi-Channel Amplifier provides eight channels of power amplification and delivers 50 watts/channel into 4 ohms.

MCA Series Multi-Channel Amplifiers provide eight channels of power amplification. Model MCA 8050 delivers 50 watts/channel into 4 ohms. Channels may be bridged in pairs for higher combined wattage. Connections are provided for remote control of channel levels & muting. MCA Series amplifiers are covered by a five-year warranty.

  • 8 channels of 50W
  • Channels may be bridged in pairs for combined power
  • Terminals for remote control of channel levels/muting
  • Balanced line-level inputs on plug-in barrier strips
  • Rear panel level controls & high-pass filter switches
  • Amplifier outputs on screw-terminal connectors
  • Dual-color signal/peak indicators on front & rear panels
  • Front panel indicators for amplifier temp/load faults
  • Fan cooled with complete output/speaker protection
  • Optional transformers for 25/70/100 Volt systems
  • Incorporates AES recommended grounding practices
  • CE marked & UL / C-UL listed
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MCA 8050
Product Name Multi-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 1000 W x 1 @ 1.5-4 Ω - 1000/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details