Visual Sound, Inc. Miniature Boundary Microphone, Solid Brass Finish MB1BR

Description
Crown International, Inc. The Crown® MB-1 is a miniature boundary microphone for multi-miking applications such as teleconferencing, distance learning, boardrooms, and courtrooms. A low-profi le circular microphone, the MB-1 has a bottom-mounted phone plug. Supplied with the mic is a table insert with a phone jack that accepts the mic. The insert fl ush-mounts in a hole drilled in the table. After meetings, the mic can be removed and the insert covered with the provided disk. Thanks to its half-supercardioid pickup pattern, the MB-1 greatly reduces ambient noise and pickup of room reverberation. The result is a clearer sound. The MB-1 must be used with an MB-100 or MB-200 interface. Perfect for multimiking applications in teleconferencing, distance learning, boardrooms and courtrooms Phase Coherent Cardioid® design prevents coloration from surface sound reflections Half-supercardioid polar pattern reduces ambient noise and room reverberation Very small and inconspicuous Mic plugs into an insert in the table Painted removable grille assembly Miniature mic plugs into jack in table insert Clean, clear, natural sound Low-Z balanced output prevents hum and high-frequency loss Solid Brass Finish
Description
Crown International, Inc. The Crown® MB-1 is a miniature boundary microphone for multi-miking applications such as teleconferencing, distance learning, boardrooms, and courtrooms. A low-profi le circular microphone, the MB-1 has a bottom-mounted phone plug. Supplied with the mic is a table insert with a phone jack that accepts the mic. The insert fl ush-mounts in a hole drilled in the table. After meetings, the mic can be removed and the insert covered with the provided disk. Thanks to its half-supercardioid pickup pattern, the MB-1 greatly reduces ambient noise and pickup of room reverberation. The result is a clearer sound. The MB-1 must be used with an MB-100 or MB-200 interface. Perfect for multimiking applications in teleconferencing, distance learning, boardrooms and courtrooms Phase Coherent Cardioid® design prevents coloration from surface sound reflections Half-supercardioid polar pattern reduces ambient noise and room reverberation Very small and inconspicuous Mic plugs into an insert in the table Painted removable grille assembly Miniature mic plugs into jack in table insert Clean, clear, natural sound Low-Z balanced output prevents hum and high-frequency loss Solid Brass Finish

Suppliers

Company
Product
Description
Supplier Links
Miniature Boundary Microphone, Solid Brass Finish - MB1BR - Visual Sound, Inc.
Broomall, PA, USA
Miniature Boundary Microphone, Solid Brass Finish
MB1BR
Miniature Boundary Microphone, Solid Brass Finish MB1BR
Crown International, Inc. The Crown® MB-1 is a miniature boundary microphone for multi-miking applications such as teleconferencing, distance learning, boardrooms, and courtrooms. A low-profi le circular microphone, the MB-1 has a bottom-mounted phone plug. Supplied with the mic is a table insert with a phone jack that accepts the mic. The insert fl ush-mounts in a hole drilled in the table. After meetings, the mic can be removed and the insert covered with the provided disk. Thanks to its half-supercardioid pickup pattern, the MB-1 greatly reduces ambient noise and pickup of room reverberation. The result is a clearer sound. The MB-1 must be used with an MB-100 or MB-200 interface. Perfect for multimiking applications in teleconferencing, distance learning, boardrooms and courtrooms Phase Coherent Cardioid® design prevents coloration from surface sound reflections Half-supercardioid polar pattern reduces ambient noise and room reverberation Very small and inconspicuous Mic plugs into an insert in the table Painted removable grille assembly Miniature mic plugs into jack in table insert Clean, clear, natural sound Low-Z balanced output prevents hum and high-frequency loss Solid Brass Finish

Crown International, Inc.

The Crown® MB-1 is a miniature boundary microphone for multi-miking applications such as teleconferencing, distance learning, boardrooms, and courtrooms. A low-profi le circular microphone, the MB-1 has a bottom-mounted phone plug. Supplied with the mic is a table insert with a phone jack that accepts the mic. The insert fl ush-mounts in a hole drilled in the table. After meetings, the mic can be removed and the insert covered with the provided disk. Thanks to its half-supercardioid pickup pattern, the MB-1 greatly reduces ambient noise and pickup of room reverberation. The result is a clearer sound. The MB-1 must be used with an MB-100 or MB-200 interface.

  • Perfect for multimiking applications in teleconferencing, distance learning, boardrooms and courtrooms
  • Phase Coherent Cardioid® design prevents coloration from surface sound reflections
  • Half-supercardioid polar pattern reduces ambient noise and room reverberation
  • Very small and inconspicuous
  • Mic plugs into an insert in the table
  • Painted removable grille assembly
  • Miniature mic plugs into jack in table insert
  • Clean, clear, natural sound
  • Low-Z balanced output prevents hum and high-frequency loss
  • Solid Brass Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number MB1BR
Product Name Miniature Boundary Microphone, Solid Brass Finish
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers