Visual Sound, Inc. PA-300 Tripod Wall Mounting Bracket MB-350

Description
Califone International, Inc. The rugged MB-350 mounting bracket is designed for use with the Califone PresentationPro speaker. The carbon steel bracket includes all of the necessary hardware to mount the PresentationPro speaker on its TP-30 tripod or for wall mounting. No flimsy hardware here - sturdy locking brass inserts with sunburst teeth won't loosen Omni-directional for optimal adjustment Four-finger shaped, high-impact ABS plastic knobs for comfort and durability Includes all necessary hardware for wall or tripod mounting Heavy-duty 1018 carbon steel hardware with powder-coated black paint won't chip or fade Permanently affixed locking brass inserts with sunburst teeth for optimal speaker positioning
Description
Califone International, Inc. The rugged MB-350 mounting bracket is designed for use with the Califone PresentationPro speaker. The carbon steel bracket includes all of the necessary hardware to mount the PresentationPro speaker on its TP-30 tripod or for wall mounting. No flimsy hardware here - sturdy locking brass inserts with sunburst teeth won't loosen Omni-directional for optimal adjustment Four-finger shaped, high-impact ABS plastic knobs for comfort and durability Includes all necessary hardware for wall or tripod mounting Heavy-duty 1018 carbon steel hardware with powder-coated black paint won't chip or fade Permanently affixed locking brass inserts with sunburst teeth for optimal speaker positioning

Suppliers

Company
Product
Description
Supplier Links
PA-300 Tripod Wall Mounting Bracket - MB-350 - Visual Sound, Inc.
Broomall, PA, USA
PA-300 Tripod Wall Mounting Bracket
MB-350
PA-300 Tripod Wall Mounting Bracket MB-350
Califone International, Inc. The rugged MB-350 mounting bracket is designed for use with the Califone PresentationPro speaker. The carbon steel bracket includes all of the necessary hardware to mount the PresentationPro speaker on its TP-30 tripod or for wall mounting. No flimsy hardware here - sturdy locking brass inserts with sunburst teeth won't loosen Omni-directional for optimal adjustment Four-finger shaped, high-impact ABS plastic knobs for comfort and durability Includes all necessary hardware for wall or tripod mounting Heavy-duty 1018 carbon steel hardware with powder-coated black paint won't chip or fade Permanently affixed locking brass inserts with sunburst teeth for optimal speaker positioning

Califone International, Inc.

The rugged MB-350 mounting bracket is designed for use with the Califone PresentationPro speaker. The carbon steel bracket includes all of the necessary hardware to mount the PresentationPro speaker on its TP-30 tripod or for wall mounting.

  • No flimsy hardware here - sturdy locking brass inserts with sunburst teeth won't loosen
  • Omni-directional for optimal adjustment
  • Four-finger shaped, high-impact ABS plastic knobs for comfort and durability
  • Includes all necessary hardware for wall or tripod mounting
  • Heavy-duty 1018 carbon steel hardware with powder-coated black paint won't chip or fade
  • Permanently affixed locking brass inserts with sunburst teeth for optimal speaker positioning
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number MB-350
Product Name PA-300 Tripod Wall Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 85 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details