Visual Sound, Inc. High Performance Power Amplifier, 1350 Watts MA900

Description
Martin Audio Limited The MA900 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA900 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations
Description
Martin Audio Limited The MA900 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA900 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations

Suppliers

Company
Product
Description
Supplier Links
High Performance Power Amplifier, 1350 Watts - MA900 - Visual Sound, Inc.
Broomall, PA, USA
High Performance Power Amplifier, 1350 Watts
MA900
High Performance Power Amplifier, 1350 Watts MA900
Martin Audio Limited The MA900 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA900 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations

Martin Audio Limited

The MA900 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA900 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package.

  • Superior sonic performance
  • Increased output current capacity
  • Versatile input connections
  • Removable dust filters
  • Advanced protection circuits
  • Multiple gain selection
  • Soft Start
  • Application includes: Live sound reinforcement and Fixed installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA900
Product Name High Performance Power Amplifier, 1350 Watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details