Visual Sound, Inc. High power amplifier MA6.8Q

Description
Martin Audio Limited Housed in a convenient 2U package, the MA6.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical amplifiers in an installation and then adjust each output to the very specific requirements of the speaker system. A typical large-scale system is a combination of high-powered speakers, full range in-fill speakers, 70/100V ceiling speakers, with an active speaker management system. With switchable outputs and on-board network capabilities, the MA6.8Q can be designed into a complete value engineered system handling all amplification tasks. Uncompromised sound quality Integrated CAT-5 based monitoring and control system Patented Class TD Topology Regulated Switch Mode PSU Voltage and Current Limiters Over-Temperature and Fuse Protection Four Discrete Channels
Description
Martin Audio Limited Housed in a convenient 2U package, the MA6.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical amplifiers in an installation and then adjust each output to the very specific requirements of the speaker system. A typical large-scale system is a combination of high-powered speakers, full range in-fill speakers, 70/100V ceiling speakers, with an active speaker management system. With switchable outputs and on-board network capabilities, the MA6.8Q can be designed into a complete value engineered system handling all amplification tasks. Uncompromised sound quality Integrated CAT-5 based monitoring and control system Patented Class TD Topology Regulated Switch Mode PSU Voltage and Current Limiters Over-Temperature and Fuse Protection Four Discrete Channels

Suppliers

Company
Product
Description
Supplier Links
High power amplifier - MA6.8Q - Visual Sound, Inc.
Broomall, PA, USA
High power amplifier
MA6.8Q
High power amplifier MA6.8Q
Martin Audio Limited Housed in a convenient 2U package, the MA6.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical amplifiers in an installation and then adjust each output to the very specific requirements of the speaker system. A typical large-scale system is a combination of high-powered speakers, full range in-fill speakers, 70/100V ceiling speakers, with an active speaker management system. With switchable outputs and on-board network capabilities, the MA6.8Q can be designed into a complete value engineered system handling all amplification tasks. Uncompromised sound quality Integrated CAT-5 based monitoring and control system Patented Class TD Topology Regulated Switch Mode PSU Voltage and Current Limiters Over-Temperature and Fuse Protection Four Discrete Channels

Martin Audio Limited

Housed in a convenient 2U package, the MA6.8Q 4-channel amplifier allows for the adjustment of maximum voltage peak, gain adjustment and has on-board network capability for monitoring and control. With these features it is now possible to specify identical amplifiers in an installation and then adjust each output to the very specific requirements of the speaker system. A typical large-scale system is a combination of high-powered speakers, full range in-fill speakers, 70/100V ceiling speakers, with an active speaker management system. With switchable outputs and on-board network capabilities, the MA6.8Q can be designed into a complete value engineered system handling all amplification tasks.

  • Uncompromised sound quality
  • Integrated CAT-5 based monitoring and control system
  • Patented Class TD Topology
  • Regulated Switch Mode PSU
  • Voltage and Current Limiters
  • Over-Temperature and Fuse Protection
  • Four Discrete Channels
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA6.8Q
Product Name High power amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details