Visual Sound, Inc. Lightweight, High Power, High Performance Power Amplifier MA5.2K

Description
Martin Audio Limited The MA5.2K is the latest addition to the renowned range of MA Series amplifiers. The MA5.2K utilises the Pulse Width Modulation principle in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalleled sonic performance and hitherto unobtainable power delivery. Occupying only 1U of rack space, weighing a mere 8kg (17.6lbs) and, with 2 x 2600 watts output into 4 ohms, the MA5.2K is a cost effective, high performance solution to many amplification requirements. Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation Interactive LCD matrix PC remote control, monitoring and diagnostics
Description
Martin Audio Limited The MA5.2K is the latest addition to the renowned range of MA Series amplifiers. The MA5.2K utilises the Pulse Width Modulation principle in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalleled sonic performance and hitherto unobtainable power delivery. Occupying only 1U of rack space, weighing a mere 8kg (17.6lbs) and, with 2 x 2600 watts output into 4 ohms, the MA5.2K is a cost effective, high performance solution to many amplification requirements. Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation Interactive LCD matrix PC remote control, monitoring and diagnostics

Suppliers

Company
Product
Description
Supplier Links
Lightweight, High Power, High Performance Power Amplifier - MA5.2K - Visual Sound, Inc.
Broomall, PA, USA
Lightweight, High Power, High Performance Power Amplifier
MA5.2K
Lightweight, High Power, High Performance Power Amplifier MA5.2K
Martin Audio Limited The MA5.2K is the latest addition to the renowned range of MA Series amplifiers. The MA5.2K utilises the Pulse Width Modulation principle in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalleled sonic performance and hitherto unobtainable power delivery. Occupying only 1U of rack space, weighing a mere 8kg (17.6lbs) and, with 2 x 2600 watts output into 4 ohms, the MA5.2K is a cost effective, high performance solution to many amplification requirements. Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation Interactive LCD matrix PC remote control, monitoring and diagnostics

Martin Audio Limited

The MA5.2K is the latest addition to the renowned range of MA Series amplifiers.

The MA5.2K utilises the Pulse Width Modulation principle in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalleled sonic performance and hitherto unobtainable power delivery. Occupying only 1U of rack space, weighing a mere 8kg (17.6lbs) and, with 2 x 2600 watts output into 4 ohms, the MA5.2K is a cost effective, high performance solution to many amplification requirements.

  • Worldwide mains operating voltage
  • Power Factor Correction
  • Over-temperature forecasting
  • Thermal, short-circuit and overload protection
  • Temperature controlled air cooling system
  • Clip and permanent signal limiter
  • Digital gain attenuation
  • Interactive LCD matrix
  • PC remote control, monitoring and diagnostics
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA5.2K
Product Name Lightweight, High Power, High Performance Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details