Visual Sound, Inc. Global 3 Channel 40W Mixer Amplifier MA40G

Description
Atlas Sound Small and compact, and engineered for reliability, the Atlas Sound MA40G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global (100VAC-240VAC) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.
Description
Atlas Sound Small and compact, and engineered for reliability, the Atlas Sound MA40G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global (100VAC-240VAC) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Global 3 Channel 40W Mixer Amplifier
MA40G
Global 3 Channel 40W Mixer Amplifier MA40G
Atlas Sound Small and compact, and engineered for reliability, the Atlas Sound MA40G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems. It provides 40W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global (100VAC-240VAC) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Atlas Sound

Small and compact, and engineered for reliability, the Atlas Sound MA40G amplifier is the perfect choice for distributed business paging and background music (BGM) systems, and small to medium speech privacy systems.

It provides 40W into a 70.7V/100V line and has three total inputs including a balanced mic/line input featuring phantom power and variable mute sensitivity control as well as two unbalanced, summing line level inputs. Additional features include Removable Level Controls with set it and forget it security cover, contact closure mute terminals, and a global (100VAC-240VAC) power supply. The MA series of amplifiers are part of a new line from Atlas Sound that are designed from the ground up and include the important features professional installation personnel require to meet or exceed their customer's expectations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA40G
Product Name Global 3 Channel 40W Mixer Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details