Visual Sound, Inc. Light Weight, High Performance Power Amplifier, 5800 Watts MA4.2S

Description
Martin Audio Limited The MA4.2s is one of a range of power amplifiers that have been designed to combine reliability and high power with sonic excellence. Utilising an advanced switch mode power supply, the amplifier is characterised by a very high power-to-weight ratio in a lightweight, 2U package. The innovative technology at the heart of the MA4.2s enables it to set new standards in terms of sonic accuracy, impact and clarity. Switch mode power supply Superior sonic performance Light weight Advanced protection circuits Efficient copper cooling system Minimum load switches (MLS™) Application includes: Live sound reinforcement and Fixed installations
Description
Martin Audio Limited The MA4.2s is one of a range of power amplifiers that have been designed to combine reliability and high power with sonic excellence. Utilising an advanced switch mode power supply, the amplifier is characterised by a very high power-to-weight ratio in a lightweight, 2U package. The innovative technology at the heart of the MA4.2s enables it to set new standards in terms of sonic accuracy, impact and clarity. Switch mode power supply Superior sonic performance Light weight Advanced protection circuits Efficient copper cooling system Minimum load switches (MLS™) Application includes: Live sound reinforcement and Fixed installations

Suppliers

Company
Product
Description
Supplier Links
Light Weight, High Performance Power Amplifier, 5800 Watts - MA4.2S - Visual Sound, Inc.
Broomall, PA, USA
Light Weight, High Performance Power Amplifier, 5800 Watts
MA4.2S
Light Weight, High Performance Power Amplifier, 5800 Watts MA4.2S
Martin Audio Limited The MA4.2s is one of a range of power amplifiers that have been designed to combine reliability and high power with sonic excellence. Utilising an advanced switch mode power supply, the amplifier is characterised by a very high power-to-weight ratio in a lightweight, 2U package. The innovative technology at the heart of the MA4.2s enables it to set new standards in terms of sonic accuracy, impact and clarity. Switch mode power supply Superior sonic performance Light weight Advanced protection circuits Efficient copper cooling system Minimum load switches (MLS™) Application includes: Live sound reinforcement and Fixed installations

Martin Audio Limited

The MA4.2s is one of a range of power amplifiers that have been designed to combine reliability and high power with sonic excellence. Utilising an advanced switch mode power supply, the amplifier is characterised by a very high power-to-weight ratio in a lightweight, 2U package. The innovative technology at the heart of the MA4.2s enables it to set new standards in terms of sonic accuracy, impact and clarity.

  • Switch mode power supply
  • Superior sonic performance
  • Light weight
  • Advanced protection circuits
  • Efficient copper cooling system
  • Minimum load switches (MLS™)
  • Application includes: Live sound reinforcement and Fixed installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA4.2S
Product Name Light Weight, High Performance Power Amplifier, 5800 Watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
5-Channel Class D Marine System Amplifier, 100 W x 4 + 500 W x 1 - MHD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details