Visual Sound, Inc. High Performance Power Amplifier, 2100 Watts MA1400

Description
Martin Audio Limited The MA1400 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA1400 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations
Description
Martin Audio Limited The MA1400 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA1400 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations

Suppliers

Company
Product
Description
Supplier Links
High Performance Power Amplifier, 2100 Watts - MA1400 - Visual Sound, Inc.
Broomall, PA, USA
High Performance Power Amplifier, 2100 Watts
MA1400
High Performance Power Amplifier, 2100 Watts MA1400
Martin Audio Limited The MA1400 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA1400 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package. Superior sonic performance Increased output current capacity Versatile input connections Removable dust filters Advanced protection circuits Multiple gain selection Soft Start Application includes: Live sound reinforcement and Fixed installations

Martin Audio Limited

The MA1400 is one of a versatile range of professional power amplifiers designed to meet the increasing demands of both the rental and installation markets whilst remaining cost efficient. By harnessing a conventional toroidal transformer power supply with the latest semiconductor technology and a proprietary copper cooling system the MA1400 amplifier offers outstanding sonic performance, power and reliability in a shallow (359mm) 2U package.

  • Superior sonic performance
  • Increased output current capacity
  • Versatile input connections
  • Removable dust filters
  • Advanced protection circuits
  • Multiple gain selection
  • Soft Start
  • Application includes: Live sound reinforcement and Fixed installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA1400
Product Name High Performance Power Amplifier, 2100 Watts
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5W + 5W Stereo Speaker Amplifiers - BA5417 - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 45 to ? dB
Continuous Power 5 watts
View Details