Visual Sound, Inc. Lightweight, High Power, High Performance Power Amplifier MA12KDSP

Description
Martin Audio Limited The MA12K is one of three models extending the range of the renowned MA Series power amplifiers. The MA12K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalled sonic performance and hitherto unobtainable power delivery. The MA12K operates at an astonishing 95% efficiency virtually regardless of output power, occupies only 1U of rack space and is a mere 12kg (26.5lbs) in weight Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation User selectable maximum output power User selectable maximum mains current draw PC remote control, monitoring and diagnostics
Description
Martin Audio Limited The MA12K is one of three models extending the range of the renowned MA Series power amplifiers. The MA12K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalled sonic performance and hitherto unobtainable power delivery. The MA12K operates at an astonishing 95% efficiency virtually regardless of output power, occupies only 1U of rack space and is a mere 12kg (26.5lbs) in weight Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation User selectable maximum output power User selectable maximum mains current draw PC remote control, monitoring and diagnostics

Suppliers

Company
Product
Description
Supplier Links
Lightweight, High Power, High Performance Power Amplifier - MA12KDSP - Visual Sound, Inc.
Broomall, PA, USA
Lightweight, High Power, High Performance Power Amplifier
MA12KDSP
Lightweight, High Power, High Performance Power Amplifier MA12KDSP
Martin Audio Limited The MA12K is one of three models extending the range of the renowned MA Series power amplifiers. The MA12K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalled sonic performance and hitherto unobtainable power delivery. The MA12K operates at an astonishing 95% efficiency virtually regardless of output power, occupies only 1U of rack space and is a mere 12kg (26.5lbs) in weight Worldwide mains operating voltage Power Factor Correction Over-temperature forecasting Thermal, short-circuit and overload protection Temperature controlled air cooling system Clip and permanent signal limiter Digital gain attenuation User selectable maximum output power User selectable maximum mains current draw PC remote control, monitoring and diagnostics

Martin Audio Limited

The MA12K is one of three models extending the range of the renowned MA Series power amplifiers.

The MA12K utilises the Pulse Width Modulation principal in combination with a high efficiency two stage switching power supply to deliver true class D operation with unparalled sonic performance and hitherto unobtainable power delivery. The MA12K operates at an astonishing 95% efficiency virtually regardless of output power, occupies only 1U of rack space and is a mere 12kg (26.5lbs) in weight

  • Worldwide mains operating voltage Power Factor Correction
  • Over-temperature forecasting
  • Thermal, short-circuit and overload protection
  • Temperature controlled air cooling system
  • Clip and permanent signal limiter
  • Digital gain attenuation
  • User selectable maximum output power
  • User selectable maximum mains current draw
  • PC remote control, monitoring and diagnostics
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA12KDSP
Product Name Lightweight, High Power, High Performance Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details