Visual Sound, Inc. Multichannel Amplifier MA 4

Description
Rane Corp. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis weighing only eight pounds (3.6 kg). A universal-voltage switching power supply provides near perfect Power Factor, reducing peak currents to 1/4 compared to non power-factor-correct ed supplies. A long list of unique features ranging from constant load power to built in automatic redundancy switching to advanced dynamics control, qualify the MA 4 for the most demanding fixed installation applications. The MA 4 excels in Music and Paging systems, small conference rooms and speech reinforcement applications requiring multiple amplifiers. Advanced dynamics control algorithms adapt to changes in temperature, load impedance and sensitivity setting. The result is a truly plug-and-play amplifier that ensures excellent signal integrity at all times.
Description
Rane Corp. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis weighing only eight pounds (3.6 kg). A universal-voltage switching power supply provides near perfect Power Factor, reducing peak currents to 1/4 compared to non power-factor-correct ed supplies. A long list of unique features ranging from constant load power to built in automatic redundancy switching to advanced dynamics control, qualify the MA 4 for the most demanding fixed installation applications. The MA 4 excels in Music and Paging systems, small conference rooms and speech reinforcement applications requiring multiple amplifiers. Advanced dynamics control algorithms adapt to changes in temperature, load impedance and sensitivity setting. The result is a truly plug-and-play amplifier that ensures excellent signal integrity at all times.

Suppliers

Company
Product
Description
Supplier Links
Multichannel Amplifier - MA 4 - Visual Sound, Inc.
Broomall, PA, USA
Multichannel Amplifier
MA 4
Multichannel Amplifier MA 4
Rane Corp. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis. The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis weighing only eight pounds (3.6 kg). A universal-voltage switching power supply provides near perfect Power Factor, reducing peak currents to 1/4 compared to non power-factor-correct ed supplies. A long list of unique features ranging from constant load power to built in automatic redundancy switching to advanced dynamics control, qualify the MA 4 for the most demanding fixed installation applications. The MA 4 excels in Music and Paging systems, small conference rooms and speech reinforcement applications requiring multiple amplifiers. Advanced dynamics control algorithms adapt to changes in temperature, load impedance and sensitivity setting. The result is a truly plug-and-play amplifier that ensures excellent signal integrity at all times.

Rane Corp.

The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis.

The 100 watt per channel, four-channel MA 4 amplifier achieves unparalleled power density, reliability and features in a space saving 1U, 19 inch rack mount chassis weighing only eight pounds (3.6 kg). A universal-voltage switching power supply provides near perfect Power Factor, reducing peak currents to 1/4 compared to non power-factor-corrected supplies. A long list of unique features ranging from constant load power to built in automatic redundancy switching to advanced dynamics control, qualify the MA 4 for the most demanding fixed installation applications. The MA 4 excels in Music and Paging systems, small conference rooms and speech reinforcement applications requiring multiple amplifiers. Advanced dynamics control algorithms adapt to changes in temperature, load impedance and sensitivity setting. The result is a truly plug-and-play amplifier that ensures excellent signal integrity at all times.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MA 4
Product Name Multichannel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details