Visual Sound, Inc. Unidirectional Dynamic General Purpose Public Address M911

Description
Paso Sound Products, Inc. A general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed enclosure. The high sensitivity and high output cartridge is shock mounted to minimize handling noise. Specifically designed for voice applications the uni-pattern is particularly useful for canceling acoustic feedback and background noise. The smooth response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include rugged wire mesh windscreen, On Off switch, non-reflecting scratch resistant black electroplated finish, standard mount stand holder, 15 ft. cable and protective carrying case. Available in three models M911F -with Female XLR Connector M911M - with Male XLR Connector M911X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. A general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed enclosure. The high sensitivity and high output cartridge is shock mounted to minimize handling noise. Specifically designed for voice applications the uni-pattern is particularly useful for canceling acoustic feedback and background noise. The smooth response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include rugged wire mesh windscreen, On Off switch, non-reflecting scratch resistant black electroplated finish, standard mount stand holder, 15 ft. cable and protective carrying case. Available in three models M911F -with Female XLR Connector M911M - with Male XLR Connector M911X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic General Purpose Public Address - M911 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic General Purpose Public Address
M911
Unidirectional Dynamic General Purpose Public Address M911
Paso Sound Products, Inc. A general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed enclosure. The high sensitivity and high output cartridge is shock mounted to minimize handling noise. Specifically designed for voice applications the uni-pattern is particularly useful for canceling acoustic feedback and background noise. The smooth response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include rugged wire mesh windscreen, On Off switch, non-reflecting scratch resistant black electroplated finish, standard mount stand holder, 15 ft. cable and protective carrying case. Available in three models M911F -with Female XLR Connector M911M - with Male XLR Connector M911X - without Connector Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

A general purpose Unidirectional Dynamic Microphone that offers good quality in a handsomely designed enclosure. The high sensitivity and high output cartridge is shock mounted to minimize handling noise. Specifically designed for voice applications the uni-pattern is particularly useful for canceling acoustic feedback and background noise. The smooth response is tailored to provide a crisp and clear reproduction without annoying boominess. Other characteristics include rugged wire mesh windscreen, On Off switch, non-reflecting scratch resistant black electroplated finish, standard mount stand holder, 15 ft. cable and protective carrying case. Available in three models M911F -with Female XLR Connector M911M - with Male XLR Connector M911X - without Connector

  • Low Impedance
  • Stand Holder
  • Detachable Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M911
Product Name Unidirectional Dynamic General Purpose Public Address
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details