Visual Sound, Inc. High Output Unidirectional Dynamic General Purpose Public Address Microphone M555

Description
Paso Sound Products, Inc. Produced for those who need a big performance from a mini hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 Khz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish
Description
Paso Sound Products, Inc. Produced for those who need a big performance from a mini hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 Khz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Suppliers

Company
Product
Description
Supplier Links
High Output Unidirectional Dynamic General Purpose Public Address Microphone - M555 - Visual Sound, Inc.
Broomall, PA, USA
High Output Unidirectional Dynamic General Purpose Public Address Microphone
M555
High Output Unidirectional Dynamic General Purpose Public Address Microphone M555
Paso Sound Products, Inc. Produced for those who need a big performance from a mini hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 Khz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case. Low Impedance Stand Holder Detachable Cable On-Off Switch Shock Mounted Black Satin Finish

Paso Sound Products, Inc.

Produced for those who need a big performance from a mini hand-held, high performance professional microphone. Big bass sound for close "miking", wide frequency response for crisp sound, rugged design, built-in pop filter and high output. A doubly redundant, highly damped suspension system completely isolates the cartridge from the outer case, greatly minimizing handling noise. Hypercardioid design provides front to back rejection greater than 25 db at 1 Khz. permitting higher usable output with less "howling problems" and background noise. Other features include high efficiency anti-pop filter, On- Off switch, black non-reflecting scratch resistant electroplated finish, stand holder, 15 ft. detachable cable and carrying case.

  • Low Impedance
  • Stand Holder
  • Detachable Cable
  • On-Off Switch
  • Shock Mounted
  • Black Satin Finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M555
Product Name High Output Unidirectional Dynamic General Purpose Public Address Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers