Visual Sound, Inc. 46-Inch Multeos™ Multi-function HD Wide Screen Display with PC & AV Inputs M46-AV

Description
NEC Display Solutions Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Interchangeable black or silver bezel Digital video interface with HDCP Thermostatic cooling protection for long life Simple on-screen menu navigation SpectraView II Color Calibration Solution GammaComp MD DICOM and programmable lookup table Adjustable color temperature (2600-10,000K) CableComp long cable compensation VGA, DVI-D, BNC, HDMI, Video & Audio Optional NTSC tuner available
Description
NEC Display Solutions Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Interchangeable black or silver bezel Digital video interface with HDCP Thermostatic cooling protection for long life Simple on-screen menu navigation SpectraView II Color Calibration Solution GammaComp MD DICOM and programmable lookup table Adjustable color temperature (2600-10,000K) CableComp long cable compensation VGA, DVI-D, BNC, HDMI, Video & Audio Optional NTSC tuner available

Suppliers

Company
Product
Description
Supplier Links
46-Inch Multeos™ Multi-function HD Wide Screen Display with PC & AV Inputs - M46-AV - Visual Sound, Inc.
Broomall, PA, USA
46-Inch Multeos™ Multi-function HD Wide Screen Display with PC & AV Inputs
M46-AV
46-Inch Multeos™ Multi-function HD Wide Screen Display with PC & AV Inputs M46-AV
NEC Display Solutions Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand, mounted or in multi-display installations. Full 1080p HD resolution Open architecture expansion slot Interchangeable black or silver bezel Digital video interface with HDCP Thermostatic cooling protection for long life Simple on-screen menu navigation SpectraView II Color Calibration Solution GammaComp MD DICOM and programmable lookup table Adjustable color temperature (2600-10,000K) CableComp long cable compensation VGA, DVI-D, BNC, HDMI, Video & Audio Optional NTSC tuner available

NEC Display Solutions

Designer piece, entertainer and sales professional - NEC M Series reflects a new age in visual communication. Refined yet extroverted, it attracts people's attention and adapts seamlessly to even the most sophisticated architectural setups. A bright centerpiece for high-end home entertainment systems. A strong presence for brands in flagship stores and designer shops. A fashionable focus point in trendy bars, restaurants, hotel lobbies and fitness studios. An image carrier in business conference rooms and control centers. NEC M Series fascinates in all kinds on environments - as a stand-alone solution on an elegant aluminium stand, mounted or in multi-display installations.

  • Full 1080p HD resolution
  • Open architecture expansion slot
  • Interchangeable black or silver bezel
  • Digital video interface with HDCP
  • Thermostatic cooling protection for long life
  • Simple on-screen menu navigation
  • SpectraView II Color Calibration Solution
  • GammaComp MD DICOM and programmable lookup table
  • Adjustable color temperature (2600-10,000K)
  • CableComp long cable compensation
  • VGA, DVI-D, BNC, HDMI, Video & Audio
  • Optional NTSC tuner available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number M46-AV
Product Name 46-Inch Multeos™ Multi-function HD Wide Screen Display with PC & AV Inputs
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details