Visual Sound, Inc. M-Class Amps M300

Description
Bogen Communications, Inc. Bogen's M-Class delivers on what professional sound installers need most - Flexibility, Power, and Reliability. Flexibility - 3 modes of operation: Stereo, 70V Mono, or Dual Mono; and 2 modular input bays for a variety of prioritized input types. Power - up to 600W/ch stereo or 1200W of 70V mono power. Reliability - Massive power toroid and heat sinks; heavy 14-gauge chassis; patented Back-Slope™ AC voltage stabilization; Clip limiters, DC voltage, over-current, and thermal protection circuits. *3 modes of operation: Stereo (4-ohm), Dual Mono (4-ohm), or 70V Mono. *3 mono power levels: 600W, 900W, or 1200W for 70V speaker systems. *3 stereo power levels: 300W, 450W, or 600W per channel @ 4 ohms. *2 x 1 mixer function in mono modes. *2 Module input bays for flexible modular input capability.
Description
Bogen Communications, Inc. Bogen's M-Class delivers on what professional sound installers need most - Flexibility, Power, and Reliability. Flexibility - 3 modes of operation: Stereo, 70V Mono, or Dual Mono; and 2 modular input bays for a variety of prioritized input types. Power - up to 600W/ch stereo or 1200W of 70V mono power. Reliability - Massive power toroid and heat sinks; heavy 14-gauge chassis; patented Back-Slope™ AC voltage stabilization; Clip limiters, DC voltage, over-current, and thermal protection circuits. *3 modes of operation: Stereo (4-ohm), Dual Mono (4-ohm), or 70V Mono. *3 mono power levels: 600W, 900W, or 1200W for 70V speaker systems. *3 stereo power levels: 300W, 450W, or 600W per channel @ 4 ohms. *2 x 1 mixer function in mono modes. *2 Module input bays for flexible modular input capability.

Suppliers

Company
Product
Description
Supplier Links
M-Class Amps - M300 - Visual Sound, Inc.
Broomall, PA, USA
M-Class Amps
M300
M-Class Amps M300
Bogen Communications, Inc. Bogen's M-Class delivers on what professional sound installers need most - Flexibility, Power, and Reliability. Flexibility - 3 modes of operation: Stereo, 70V Mono, or Dual Mono; and 2 modular input bays for a variety of prioritized input types. Power - up to 600W/ch stereo or 1200W of 70V mono power. Reliability - Massive power toroid and heat sinks; heavy 14-gauge chassis; patented Back-Slope™ AC voltage stabilization; Clip limiters, DC voltage, over-current, and thermal protection circuits. *3 modes of operation: Stereo (4-ohm), Dual Mono (4-ohm), or 70V Mono. *3 mono power levels: 600W, 900W, or 1200W for 70V speaker systems. *3 stereo power levels: 300W, 450W, or 600W per channel @ 4 ohms. *2 x 1 mixer function in mono modes. *2 Module input bays for flexible modular input capability.

Bogen Communications, Inc.

Bogen's M-Class delivers on what professional sound installers need most - Flexibility, Power, and Reliability. Flexibility - 3 modes of operation: Stereo, 70V Mono, or Dual Mono; and 2 modular input bays for a variety of prioritized input types. Power - up to 600W/ch stereo or 1200W of 70V mono power. Reliability - Massive power toroid and heat sinks; heavy 14-gauge chassis; patented Back-Slope™ AC voltage stabilization; Clip limiters, DC voltage, over-current, and thermal protection circuits. *3 modes of operation: Stereo (4-ohm), Dual Mono (4-ohm), or 70V Mono. *3 mono power levels: 600W, 900W, or 1200W for 70V speaker systems. *3 stereo power levels: 300W, 450W, or 600W per channel @ 4 ohms. *2 x 1 mixer function in mono modes. *2 Module input bays for flexible modular input capability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number M300
Product Name M-Class Amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details