Visual Sound, Inc. M 201 TG M201 TG

Description
beyerdynamic, Inc. The classic dynamic, "workhorse stable" microphone for all instrumental applications Another microphone from the "workhorse stable", the M 201 TG preserves its place in history through sheer performance and reliability and we are proud that it has come to feature here with the classics. A truly sensitive dynamic microphone with a range of applications spanning instruments to vocals, being particularly effective when the microphone has to be placed at a distance from the sound source. It incorporates a "hum-buck" coil that rejects mains borne interference introduced when using the microphone close to video monitors or other mains powered devices. Features Universal microphone for instrument miking Integrated hum-buck coil Small dimensions for unobtrusive positioning Rugged construction Supplied with microphone clamp and storage bag
Description
beyerdynamic, Inc. The classic dynamic, "workhorse stable" microphone for all instrumental applications Another microphone from the "workhorse stable", the M 201 TG preserves its place in history through sheer performance and reliability and we are proud that it has come to feature here with the classics. A truly sensitive dynamic microphone with a range of applications spanning instruments to vocals, being particularly effective when the microphone has to be placed at a distance from the sound source. It incorporates a "hum-buck" coil that rejects mains borne interference introduced when using the microphone close to video monitors or other mains powered devices. Features Universal microphone for instrument miking Integrated hum-buck coil Small dimensions for unobtrusive positioning Rugged construction Supplied with microphone clamp and storage bag

Suppliers

Company
Product
Description
Supplier Links
M 201 TG - M201 TG - Visual Sound, Inc.
Broomall, PA, USA
M 201 TG
M201 TG
M 201 TG M201 TG
beyerdynamic, Inc. The classic dynamic, "workhorse stable" microphone for all instrumental applications Another microphone from the "workhorse stable", the M 201 TG preserves its place in history through sheer performance and reliability and we are proud that it has come to feature here with the classics. A truly sensitive dynamic microphone with a range of applications spanning instruments to vocals, being particularly effective when the microphone has to be placed at a distance from the sound source. It incorporates a "hum-buck" coil that rejects mains borne interference introduced when using the microphone close to video monitors or other mains powered devices. Features Universal microphone for instrument miking Integrated hum-buck coil Small dimensions for unobtrusive positioning Rugged construction Supplied with microphone clamp and storage bag

beyerdynamic, Inc.

The classic dynamic, "workhorse stable" microphone for all instrumental applications

Another microphone from the "workhorse stable", the M 201 TG preserves its place in history through sheer performance and reliability and we are proud that it has come to feature here with the classics. A truly sensitive dynamic microphone with a range of applications spanning instruments to vocals, being particularly effective when the microphone has to be placed at a distance from the sound source. It incorporates a "hum-buck" coil that rejects mains borne interference introduced when using the microphone close to video monitors or other mains powered devices. Features

  • Universal microphone for instrument miking
  • Integrated hum-buck coil
  • Small dimensions for unobtrusive positioning
  • Rugged construction
  • Supplied with microphone clamp and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M201 TG
Product Name M 201 TG
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details