Visual Sound, Inc. Variable-pattern Condenser Microphone M179

Description
Astatic Commercial Audio Products Travel the space-tone continuum with the touch of a dial. The figure-of-eight is rich and intimate. The omni is spacious and articulate. Experience all the variations in between. We combine the large-diaphragm capsule with algebraic phasing and high-power transformerless drive to create an indispensable acoustical window. Additional features include hi-pass filter and attenuator. Swivel mount, elastic shock mount and carrying case are included. P24 (24V) or P48 (48V) phantom power is required.
Description
Astatic Commercial Audio Products Travel the space-tone continuum with the touch of a dial. The figure-of-eight is rich and intimate. The omni is spacious and articulate. Experience all the variations in between. We combine the large-diaphragm capsule with algebraic phasing and high-power transformerless drive to create an indispensable acoustical window. Additional features include hi-pass filter and attenuator. Swivel mount, elastic shock mount and carrying case are included. P24 (24V) or P48 (48V) phantom power is required.

Suppliers

Company
Product
Description
Supplier Links
Variable-pattern Condenser Microphone - M179 - Visual Sound, Inc.
Broomall, PA, USA
Variable-pattern Condenser Microphone
M179
Variable-pattern Condenser Microphone M179
Astatic Commercial Audio Products Travel the space-tone continuum with the touch of a dial. The figure-of-eight is rich and intimate. The omni is spacious and articulate. Experience all the variations in between. We combine the large-diaphragm capsule with algebraic phasing and high-power transformerless drive to create an indispensable acoustical window. Additional features include hi-pass filter and attenuator. Swivel mount, elastic shock mount and carrying case are included. P24 (24V) or P48 (48V) phantom power is required.

Astatic Commercial Audio Products

Travel the space-tone continuum with the touch of a dial. The figure-of-eight is rich and intimate. The omni is spacious and articulate. Experience all the variations in between. We combine the large-diaphragm capsule with algebraic phasing and high-power transformerless drive to create an indispensable acoustical window. Additional features include hi-pass filter and attenuator. Swivel mount, elastic shock mount and carrying case are included. P24 (24V) or P48 (48V) phantom power is required.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M179
Product Name Variable-pattern Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details