Visual Sound, Inc. M12 Stage Monitor, with Portable and Install Options M12

Description
Community Professional Loudspeakers Community offers the M12 monitor with rubber pocket grip handles for effortless portability, and a larger, easier-to-access connector base. The M12's new recessed handles are innovatively designed for lifting by both handles or just one, making it one of the most ergonomically designed stage monitors available. The base of the M12 has also been redesigned to provide easier access to the input connectors, streamlining setup and teardown times for live events and portable applications. The M12 is ideal for any application where low visibility is a key requirement, including televised and corporate events, houses of worship, as well as theater and stage performances. For installers seeking to mount the M12 to walls or ceilings, an optional built-to-order install version is also available with four M10 hang points and a mounting bracket plate for permanent installation.
Description
Community Professional Loudspeakers Community offers the M12 monitor with rubber pocket grip handles for effortless portability, and a larger, easier-to-access connector base. The M12's new recessed handles are innovatively designed for lifting by both handles or just one, making it one of the most ergonomically designed stage monitors available. The base of the M12 has also been redesigned to provide easier access to the input connectors, streamlining setup and teardown times for live events and portable applications. The M12 is ideal for any application where low visibility is a key requirement, including televised and corporate events, houses of worship, as well as theater and stage performances. For installers seeking to mount the M12 to walls or ceilings, an optional built-to-order install version is also available with four M10 hang points and a mounting bracket plate for permanent installation.

Suppliers

Company
Product
Description
Supplier Links
M12 Stage Monitor, with Portable and Install Options - M12 - Visual Sound, Inc.
Broomall, PA, USA
M12 Stage Monitor, with Portable and Install Options
M12
M12 Stage Monitor, with Portable and Install Options M12
Community Professional Loudspeakers Community offers the M12 monitor with rubber pocket grip handles for effortless portability, and a larger, easier-to-access connector base. The M12's new recessed handles are innovatively designed for lifting by both handles or just one, making it one of the most ergonomically designed stage monitors available. The base of the M12 has also been redesigned to provide easier access to the input connectors, streamlining setup and teardown times for live events and portable applications. The M12 is ideal for any application where low visibility is a key requirement, including televised and corporate events, houses of worship, as well as theater and stage performances. For installers seeking to mount the M12 to walls or ceilings, an optional built-to-order install version is also available with four M10 hang points and a mounting bracket plate for permanent installation.

Community Professional Loudspeakers

Community offers the M12 monitor with rubber pocket grip handles for effortless portability, and a larger, easier-to-access connector base.

The M12's new recessed handles are innovatively designed for lifting by both handles or just one, making it one of the most ergonomically designed stage monitors available. The base of the M12 has also been redesigned to provide easier access to the input connectors, streamlining setup and teardown times for live events and portable applications. The M12 is ideal for any application where low visibility is a key requirement, including televised and corporate events, houses of worship, as well as theater and stage performances. For installers seeking to mount the M12 to walls or ceilings, an optional built-to-order install version is also available with four M10 hang points and a mounting bracket plate for permanent installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M12
Product Name M12 Stage Monitor, with Portable and Install Options
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526988 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details