Visual Sound, Inc. 8-Channel Mixer / Pre-Amplifier M-900MK2

Description
TOA Electronics, Inc. Rack-Mount Mixer, 8 Module Ports, Black (2U) *Modular design allows fast and easy custom configurations. *Engineered for high performance with wide frequency response, very low noise and distortion, and excellent output regulation. *Eight Module Slots accept any combination of TOA plug-in modules for unmatched flexibility. *Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules. *Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer. *Balanced, Transformer-Isolated Output with screw terminal connector and protective cover plate. *Front Panel Features: *Individual Channel and Master Volume Controls. *Bass/Treble Tone Controls with Tone Defeat Switch. *Normal, Peak, Power, Protect, and Signal LEDs provide instantly recognizable status indication. *Rear Panel Features: *Auxiliary Output for connecting an external mixer or recording device. *Bridging Input/Output Jack for fast and easy system expansion. *Volume Control Security Covers included (4), model YA-920. *Optional Rack-Mount Kit, model MB-25B (2 RU). *UL / CSA Listed. *Five Year Warranty.
Description
TOA Electronics, Inc. Rack-Mount Mixer, 8 Module Ports, Black (2U) *Modular design allows fast and easy custom configurations. *Engineered for high performance with wide frequency response, very low noise and distortion, and excellent output regulation. *Eight Module Slots accept any combination of TOA plug-in modules for unmatched flexibility. *Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules. *Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer. *Balanced, Transformer-Isolated Output with screw terminal connector and protective cover plate. *Front Panel Features: *Individual Channel and Master Volume Controls. *Bass/Treble Tone Controls with Tone Defeat Switch. *Normal, Peak, Power, Protect, and Signal LEDs provide instantly recognizable status indication. *Rear Panel Features: *Auxiliary Output for connecting an external mixer or recording device. *Bridging Input/Output Jack for fast and easy system expansion. *Volume Control Security Covers included (4), model YA-920. *Optional Rack-Mount Kit, model MB-25B (2 RU). *UL / CSA Listed. *Five Year Warranty.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8-Channel Mixer / Pre-Amplifier
M-900MK2
8-Channel Mixer / Pre-Amplifier M-900MK2
TOA Electronics, Inc. Rack-Mount Mixer, 8 Module Ports, Black (2U) *Modular design allows fast and easy custom configurations. *Engineered for high performance with wide frequency response, very low noise and distortion, and excellent output regulation. *Eight Module Slots accept any combination of TOA plug-in modules for unmatched flexibility. *Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules. *Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer. *Balanced, Transformer-Isolated Output with screw terminal connector and protective cover plate. *Front Panel Features: *Individual Channel and Master Volume Controls. *Bass/Treble Tone Controls with Tone Defeat Switch. *Normal, Peak, Power, Protect, and Signal LEDs provide instantly recognizable status indication. *Rear Panel Features: *Auxiliary Output for connecting an external mixer or recording device. *Bridging Input/Output Jack for fast and easy system expansion. *Volume Control Security Covers included (4), model YA-920. *Optional Rack-Mount Kit, model MB-25B (2 RU). *UL / CSA Listed. *Five Year Warranty.

TOA Electronics, Inc.

Rack-Mount Mixer, 8 Module Ports, Black (2U)

*Modular design allows fast and easy custom configurations.
*Engineered for high performance with wide frequency response, very low noise and distortion, and excellent output regulation.
*Eight Module Slots accept any combination of TOA plug-in modules for unmatched flexibility.
*Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules.
*Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer.
*Balanced, Transformer-Isolated Output with screw terminal connector and protective cover plate.
*Front Panel Features:
*Individual Channel and Master Volume Controls.
*Bass/Treble Tone Controls with Tone Defeat Switch.
*Normal, Peak, Power, Protect, and Signal LEDs provide instantly recognizable status indication.
*Rear Panel Features:
*Auxiliary Output for connecting an external mixer or recording device.
*Bridging Input/Output Jack for fast and easy system expansion.
*Volume Control Security Covers included (4), model YA-920.
*Optional Rack-Mount Kit, model MB-25B (2 RU).
*UL / CSA Listed.
*Five Year Warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number M-900MK2
Product Name 8-Channel Mixer / Pre-Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details