Visual Sound, Inc. Microphone Input with Voice Gate M-51 Series

Description
TOA Electronics, Inc. For balanced, low impedance mics. Gate function keeps module muted until input signal exceeds threshold. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: Gain Control, Low Cut Filter, Voice Gate, Sensitivity and Phantom Power. *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-51F: XLR-F, M-51S: Removable Terminal Block
Description
TOA Electronics, Inc. For balanced, low impedance mics. Gate function keeps module muted until input signal exceeds threshold. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: Gain Control, Low Cut Filter, Voice Gate, Sensitivity and Phantom Power. *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-51F: XLR-F, M-51S: Removable Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Microphone Input with Voice Gate - M-51 Series - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input with Voice Gate
M-51 Series
Microphone Input with Voice Gate M-51 Series
TOA Electronics, Inc. For balanced, low impedance mics. Gate function keeps module muted until input signal exceeds threshold. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: Gain Control, Low Cut Filter, Voice Gate, Sensitivity and Phantom Power. *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-51F: XLR-F, M-51S: Removable Terminal Block

TOA Electronics, Inc.

For balanced, low impedance mics. Gate function keeps module muted until input signal exceeds threshold. Choose from two connector types: female XLR or removable terminal block. *Controls/Functions: Gain Control, Low Cut Filter, Voice Gate, Sensitivity and Phantom Power.
*Performance Input: 600 tb
*Input Sensitivity: -70 to -50 dBu
*Gain (Adjustable): 32 to 52 dB
*Maximum Input: -14 dB
*Signal to Noise (S/N): -126 dBu (EIN 200 Ohm)
*Physical Connector: M-51F: XLR-F, M-51S: Removable Terminal Block

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-51 Series
Product Name Microphone Input with Voice Gate
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details