Visual Sound, Inc. Microphone Input with Mute-Send M-41S

Description
TOA Electronics, Inc. For balanced, low impedance mics. Signal at input terminals activates mute bus. *Controls/Functions: Gain Control, High and Low Cut Filters, Mute Send Sensitivity and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block
Description
TOA Electronics, Inc. For balanced, low impedance mics. Signal at input terminals activates mute bus. *Controls/Functions: Gain Control, High and Low Cut Filters, Mute Send Sensitivity and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Microphone Input with Mute-Send - M-41S - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input with Mute-Send
M-41S
Microphone Input with Mute-Send M-41S
TOA Electronics, Inc. For balanced, low impedance mics. Signal at input terminals activates mute bus. *Controls/Functions: Gain Control, High and Low Cut Filters, Mute Send Sensitivity and Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: Removable Terminal Block

TOA Electronics, Inc.

For balanced, low impedance mics. Signal at input terminals activates mute bus. *Controls/Functions: Gain Control, High and Low Cut Filters, Mute Send Sensitivity and Phantom Power
*Performance Input: 600 tb
*Input Sensitivity: -70 to -50 dBu
*Gain (Adjustable): 32 to 52 dB
*Maximum Input: -14 dB
*Signal to Noise (S/N): -126 dBu (EIN 200 Ohm)
*Physical Connector: Removable Terminal Block

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-41S
Product Name Microphone Input with Mute-Send
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers