Visual Sound, Inc. Madras Loudspeaker M 212

Description
Dynacord The MADRAS M212 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while two Electro-Voice ND12A transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 131dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.
Description
Dynacord The MADRAS M212 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while two Electro-Voice ND12A transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 131dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Suppliers

Company
Product
Description
Supplier Links
Madras Loudspeaker - M 212 - Visual Sound, Inc.
Broomall, PA, USA
Madras Loudspeaker
M 212
Madras Loudspeaker M 212
Dynacord The MADRAS M212 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while two Electro-Voice ND12A transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 131dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Dynacord

The MADRAS M212 mid/high frequency range is reproduced by an Electro-Voice ND6 neodymium driver with 3" voice-coil while two Electro-Voice ND12A transmits the bass frequency range. The integrated power amplifier provides discrete low and high range channels, an integrated active frequency crossover and signal processing. Selecting "FULL-RANGE" or "MID-HIGH" operation is possible via switch button. A high-efficiency Class-H power amplifier provides the low range signal. Consequential use of Class-H technology reduces power dissipation, power consumption as well as the power amp's weight noticeably. High range audio signal amplification is realized via a separate power amplifier. Both power amp blocks are convection-cooled, resulting in no disturbing noise from running fans. The power output capacity of 600W (460W + 140W) allows peak sound pressure levels of more than 131dB at lowest distortion rates. The achievable coverage range approximately doubles the scope of conventional passive loudspeaker systems. The wide radiation angle of 80°x 55° eliminates alignment problems inherent to narrow-angled speaker systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number M 212
Product Name Madras Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details