Visual Sound, Inc. Microphone Input M-01 Series

Description
TOA Electronics, Inc. For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control *High and Low Cut Filters *Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-01F: XLR-F, M-01M: XLR-M, M-01P: 1/4" Phone Jack, M-01S: Removable Terminal Block.
Description
TOA Electronics, Inc. For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control *High and Low Cut Filters *Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-01F: XLR-F, M-01M: XLR-M, M-01P: 1/4" Phone Jack, M-01S: Removable Terminal Block.

Suppliers

Company
Product
Description
Supplier Links
Microphone Input - M-01 Series - Visual Sound, Inc.
Broomall, PA, USA
Microphone Input
M-01 Series
Microphone Input M-01 Series
TOA Electronics, Inc. For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control *High and Low Cut Filters *Phantom Power *Performance Input: 600 tb *Input Sensitivity: -70 to -50 dBu *Gain (Adjustable): 32 to 52 dB *Maximum Input: -14 dB *Signal to Noise (S/N): -126 dBu (EIN 200 Ohm) *Physical Connector: M-01F: XLR-F, M-01M: XLR-M, M-01P: 1/4" Phone Jack, M-01S: Removable Terminal Block.

TOA Electronics, Inc.

For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control
*High and Low Cut Filters
*Phantom Power
*Performance Input: 600 tb
*Input Sensitivity: -70 to -50 dBu
*Gain (Adjustable): 32 to 52 dB
*Maximum Input: -14 dB
*Signal to Noise (S/N): -126 dBu (EIN 200 Ohm)
*Physical Connector: M-01F: XLR-F, M-01M: XLR-M, M-01P: 1/4" Phone Jack, M-01S: Removable Terminal Block.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number M-01 Series
Product Name Microphone Input
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details