Visual Sound, Inc. Backbox-Recessed/Surface-LUH-15T, Stainless, 10.5in Sq x 4in Deep LUH-BOX

Description
Lowell Manufacturing Company UNIHORN Option: LUH-BOX: universal (surface/recessed) backbox for extreme environment installations. Back is punched with universal mounting pattern to install in 4" (sq. or oblong) 1 or 2-gang E.O. box. Includes rear hole (0.375") with grommet for wire access and four (0.875") conduit knockouts (one per side). 10.5" sq. x 4"D.
Description
Lowell Manufacturing Company UNIHORN Option: LUH-BOX: universal (surface/recessed) backbox for extreme environment installations. Back is punched with universal mounting pattern to install in 4" (sq. or oblong) 1 or 2-gang E.O. box. Includes rear hole (0.375") with grommet for wire access and four (0.875") conduit knockouts (one per side). 10.5" sq. x 4"D.

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed/Surface-LUH-15T, Stainless, 10.5in Sq x 4in Deep - LUH-BOX - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed/Surface-LUH-15T, Stainless, 10.5in Sq x 4in Deep
LUH-BOX
Backbox-Recessed/Surface-LUH-15T, Stainless, 10.5in Sq x 4in Deep LUH-BOX
Lowell Manufacturing Company UNIHORN Option: LUH-BOX: universal (surface/recessed) backbox for extreme environment installations. Back is punched with universal mounting pattern to install in 4" (sq. or oblong) 1 or 2-gang E.O. box. Includes rear hole (0.375") with grommet for wire access and four (0.875") conduit knockouts (one per side). 10.5" sq. x 4"D.

Lowell Manufacturing Company

UNIHORN Option: LUH-BOX: universal (surface/recessed) backbox for extreme environment installations. Back is punched with universal mounting pattern to install in 4" (sq. or oblong) 1 or 2-gang E.O. box. Includes rear hole (0.375") with grommet for wire access and four (0.875") conduit knockouts (one per side). 10.5" sq. x 4"D.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LUH-BOX
Product Name Backbox-Recessed/Surface-LUH-15T, Stainless, 10.5in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details