Knowles Electronics, LLC. DTEC Series Speakers

Description
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs
Description
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs

Suppliers

Company
Product
Description
Supplier Links
DTEC Series Speakers -  - Knowles Electronics, LLC.
Itasca, IL, United States
DTEC Series Speakers
DTEC Series Speakers
The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver. Features Dual elements with single sound port Increased output Reduced vibration Enable hi-fi designs

The DTEC Series combines two TEC receiver elements with a single sound port. Case size is equivalent to BK/EF. DTEC provides increased output and reduced vibration compared to a single receiver.

Features

  • Dual elements with single sound port
  • Increased output
  • Reduced vibration
  • Enable hi-fi designs
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name DTEC Series Speakers
Impedance 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - RA22S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details