Visual Sound, Inc. UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Press-Fit Aluminum Grille LUH-15TI

Description
Lowell Manufacturing Company UNIHORN® model LUH-15TI for intercom use is designed to mount indoors or outdoors in either recessed or surface-mount applications. This 15W universal-use re-entrant horn mounts into 4"D spaces to provide clear intelligibility with high SPL output over the extended vocal range. The ready-to-install package includes a self-contained aluminum housing with moisture-seal cover, contoured aluminum trim ring and pressfit aluminum grille. The UNIHORN is engineered for labor-saving installation in brick, concrete block, plaster, drywall and acoustic tile. Connections are secured through a rear metal clamp and the 25/70V transformer is screwdriver-adjustab le on the front and rear. Simple 2- wire hookup and 105dB SPL (1W1M) make this ideal for standard voice communication applications including talk-back intercom use. The cast aluminum trim ring is engineered to snugly fit the fine perforated aluminum screen grille which press fits for a hardware-free appearance. The trim ring also serves as a cut-out template. Network Grey powder epoxy finish. Ready-to-install 15W aluminum re-entrant horn with 70V/25V transformer. Includes aluminum trim ring and press-fit aluminum grille. Weather-resistant housing. Mounts with or without the trim ring and press-fit grille (included). Installs with clamps or screws in new or retrofit areas, with or without 4"D backbox (order separately). Easy 2-wire hookup to rear access cable clamp. 25/70V transformer is screwdriver-adjustab le on front and rear. Will also accept a standard screw-mount grille and/or backbox for 8" speaker (not included). For intercom or standard voice communication applications.
Description
Lowell Manufacturing Company UNIHORN® model LUH-15TI for intercom use is designed to mount indoors or outdoors in either recessed or surface-mount applications. This 15W universal-use re-entrant horn mounts into 4"D spaces to provide clear intelligibility with high SPL output over the extended vocal range. The ready-to-install package includes a self-contained aluminum housing with moisture-seal cover, contoured aluminum trim ring and pressfit aluminum grille. The UNIHORN is engineered for labor-saving installation in brick, concrete block, plaster, drywall and acoustic tile. Connections are secured through a rear metal clamp and the 25/70V transformer is screwdriver-adjustab le on the front and rear. Simple 2- wire hookup and 105dB SPL (1W1M) make this ideal for standard voice communication applications including talk-back intercom use. The cast aluminum trim ring is engineered to snugly fit the fine perforated aluminum screen grille which press fits for a hardware-free appearance. The trim ring also serves as a cut-out template. Network Grey powder epoxy finish. Ready-to-install 15W aluminum re-entrant horn with 70V/25V transformer. Includes aluminum trim ring and press-fit aluminum grille. Weather-resistant housing. Mounts with or without the trim ring and press-fit grille (included). Installs with clamps or screws in new or retrofit areas, with or without 4"D backbox (order separately). Easy 2-wire hookup to rear access cable clamp. 25/70V transformer is screwdriver-adjustab le on front and rear. Will also accept a standard screw-mount grille and/or backbox for 8" speaker (not included). For intercom or standard voice communication applications.

Suppliers

Company
Product
Description
Supplier Links
UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Press-Fit Aluminum Grille - LUH-15TI - Visual Sound, Inc.
Broomall, PA, USA
UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Press-Fit Aluminum Grille
LUH-15TI
UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Press-Fit Aluminum Grille LUH-15TI
Lowell Manufacturing Company UNIHORN® model LUH-15TI for intercom use is designed to mount indoors or outdoors in either recessed or surface-mount applications. This 15W universal-use re-entrant horn mounts into 4"D spaces to provide clear intelligibility with high SPL output over the extended vocal range. The ready-to-install package includes a self-contained aluminum housing with moisture-seal cover, contoured aluminum trim ring and pressfit aluminum grille. The UNIHORN is engineered for labor-saving installation in brick, concrete block, plaster, drywall and acoustic tile. Connections are secured through a rear metal clamp and the 25/70V transformer is screwdriver-adjustab le on the front and rear. Simple 2- wire hookup and 105dB SPL (1W1M) make this ideal for standard voice communication applications including talk-back intercom use. The cast aluminum trim ring is engineered to snugly fit the fine perforated aluminum screen grille which press fits for a hardware-free appearance. The trim ring also serves as a cut-out template. Network Grey powder epoxy finish. Ready-to-install 15W aluminum re-entrant horn with 70V/25V transformer. Includes aluminum trim ring and press-fit aluminum grille. Weather-resistant housing. Mounts with or without the trim ring and press-fit grille (included). Installs with clamps or screws in new or retrofit areas, with or without 4"D backbox (order separately). Easy 2-wire hookup to rear access cable clamp. 25/70V transformer is screwdriver-adjustab le on front and rear. Will also accept a standard screw-mount grille and/or backbox for 8" speaker (not included). For intercom or standard voice communication applications.

Lowell Manufacturing Company

UNIHORN® model LUH-15TI for intercom use is designed to mount indoors or outdoors in either recessed or surface-mount applications. This 15W universal-use re-entrant horn mounts into 4"D spaces to provide clear intelligibility with high SPL output over the extended vocal range. The ready-to-install package includes a self-contained aluminum housing with moisture-seal cover, contoured aluminum trim ring and pressfit aluminum grille. The UNIHORN is engineered for labor-saving installation in brick, concrete block, plaster, drywall and acoustic tile. Connections are secured through a rear metal clamp and the 25/70V transformer is screwdriver-adjustable on the front and rear. Simple 2- wire hookup and 105dB SPL (1W1M) make this ideal for standard voice communication applications including talk-back intercom use. The cast aluminum trim ring is engineered to snugly fit the fine perforated aluminum screen grille which press fits for a hardware-free appearance. The trim ring also serves as a cut-out template. Network Grey powder epoxy finish.

  • Ready-to-install 15W aluminum re-entrant horn with 70V/25V transformer.
  • Includes aluminum trim ring and press-fit aluminum grille.
  • Weather-resistant housing.
  • Mounts with or without the trim ring and press-fit grille (included).
  • Installs with clamps or screws in new or retrofit areas, with or without 4"D backbox (order separately).
  • Easy 2-wire hookup to rear access cable clamp.
  • 25/70V transformer is screwdriver-adjustable on front and rear.
  • Will also accept a standard screw-mount grille and/or backbox for 8" speaker (not included).
  • For intercom or standard voice communication applications.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LUH-15TI
Product Name UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Press-Fit Aluminum Grille
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details