Visual Sound, Inc. UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Fine Mesh Grille LUH-15T

Description
Lowell Manufacturing Company Power Strip-20A, 7 IG Duplex Outlets, Hardwired, 6ft flexible-conduit All-in-one package includes an aluminum trim ring/grille (is also compatible with 8" grilles & backboxes - order separately). Fits into a 4"d backbox or no backbox. Clear and loud paging/music with superior aesthetics. Installs using clamps or screws into new or retrofit areas. Has vandal-resistant grille options. Features dual capacitor circuitry for standard paging or supervised use. Easy 2-wire hook-up to rear access cable clamp. Front and rear accessible transformer selection switch. Weather-resistant assembly for indoor or outdoor use. (Integral seismic tie-off brackets.
Description
Lowell Manufacturing Company Power Strip-20A, 7 IG Duplex Outlets, Hardwired, 6ft flexible-conduit All-in-one package includes an aluminum trim ring/grille (is also compatible with 8" grilles & backboxes - order separately). Fits into a 4"d backbox or no backbox. Clear and loud paging/music with superior aesthetics. Installs using clamps or screws into new or retrofit areas. Has vandal-resistant grille options. Features dual capacitor circuitry for standard paging or supervised use. Easy 2-wire hook-up to rear access cable clamp. Front and rear accessible transformer selection switch. Weather-resistant assembly for indoor or outdoor use. (Integral seismic tie-off brackets.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Fine Mesh Grille
LUH-15T
UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Fine Mesh Grille LUH-15T
Lowell Manufacturing Company Power Strip-20A, 7 IG Duplex Outlets, Hardwired, 6ft flexible-conduit All-in-one package includes an aluminum trim ring/grille (is also compatible with 8" grilles & backboxes - order separately). Fits into a 4"d backbox or no backbox. Clear and loud paging/music with superior aesthetics. Installs using clamps or screws into new or retrofit areas. Has vandal-resistant grille options. Features dual capacitor circuitry for standard paging or supervised use. Easy 2-wire hook-up to rear access cable clamp. Front and rear accessible transformer selection switch. Weather-resistant assembly for indoor or outdoor use. (Integral seismic tie-off brackets.

Lowell Manufacturing Company

Power Strip-20A, 7 IG Duplex Outlets, Hardwired, 6ft flexible-conduit

  • All-in-one package includes an aluminum trim ring/grille (is also compatible with 8" grilles & backboxes - order separately).
  • Fits into a 4"d backbox or no backbox.
  • Clear and loud paging/music with superior aesthetics.
  • Installs using clamps or screws into new or retrofit areas.
  • Has vandal-resistant grille options.
  • Features dual capacitor circuitry for standard paging or supervised use.
  • Easy 2-wire hook-up to rear access cable clamp.
  • Front and rear accessible transformer selection switch.
  • Weather-resistant assembly for indoor or outdoor use. (Integral seismic tie-off brackets.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LUH-15T
Product Name UNIHORN Horn-Universal Mount-15W, 70/25V, Trim Ring and Fine Mesh Grille
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
Speakers - SDS-160F25CP01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 45 Hz
View Details