Visual Sound, Inc. Speaker Package-8in Spkr, 1 x 2 Tile System, 20W, 70V LT830-870BB

Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8
Description
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr, 1 x 2 Tile System, 20W, 70V - LT830-870BB - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr, 1 x 2 Tile System, 20W, 70V
LT830-870BB
Speaker Package-8in Spkr, 1 x 2 Tile System, 20W, 70V LT830-870BB
Lowell Manufacturing Company LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-ba ckbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Lowell Manufacturing Company

LT (music/paging): patented speaker system (U.S. patent no's. 7,120,269; D467579; 7,643,647-B2) is designed for fast installation in suspended tile ceilings. Two sizes: 1'x2' assembly replaces half of a non-tegular 2'x2' tile or one-fourth of a 2'x4' tile; 2' x 2' assembly replaces a standard or tegular 2'x2' tile. Assembly ships ready-to-install with speaker leads that exit through a 0.5" Romex clamp for easy field connections. Assembly is supported by T-bar grid and, where required by code, can also be secured to ceiling grid with seismic clamps or cables (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.). Systems with 805 or 810 speaker (with or without backbox) are for commercial paging and background music. Speaker size: 4" or 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LT830-870BB
Product Name Speaker Package-8in Spkr, 1 x 2 Tile System, 20W, 70V
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
CI Series Receivers -  - Knowles
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
Speakers - PSR-28N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers