Visual Sound, Inc. 12 Inch Linear Spatial Reference Powered Studio Subwoofer System LSR6312SP

Description
JBL Professional The LSR6312SP powered subwoofer is based on a 12" woofer with JBL's patented Neodymium Differential Drive NDD™ and 250 Watts of power. An integral bass-management system provides all the features you need for today's multi-format surround production including: LCR and Direct LFE inputs, summed output for chaining multiple subwoofers, -4 dB alignment setting, and JBL's new RMC™ Room Mode Correction system. RMC Calibration Kit included.
Description
JBL Professional The LSR6312SP powered subwoofer is based on a 12" woofer with JBL's patented Neodymium Differential Drive NDD™ and 250 Watts of power. An integral bass-management system provides all the features you need for today's multi-format surround production including: LCR and Direct LFE inputs, summed output for chaining multiple subwoofers, -4 dB alignment setting, and JBL's new RMC™ Room Mode Correction system. RMC Calibration Kit included.

Suppliers

Company
Product
Description
Supplier Links
12 Inch Linear Spatial Reference Powered Studio Subwoofer System - LSR6312SP - Visual Sound, Inc.
Broomall, PA, USA
12 Inch Linear Spatial Reference Powered Studio Subwoofer System
LSR6312SP
12 Inch Linear Spatial Reference Powered Studio Subwoofer System LSR6312SP
JBL Professional The LSR6312SP powered subwoofer is based on a 12" woofer with JBL's patented Neodymium Differential Drive NDD™ and 250 Watts of power. An integral bass-management system provides all the features you need for today's multi-format surround production including: LCR and Direct LFE inputs, summed output for chaining multiple subwoofers, -4 dB alignment setting, and JBL's new RMC™ Room Mode Correction system. RMC Calibration Kit included.

JBL Professional

The LSR6312SP powered subwoofer is based on a 12" woofer with JBL's patented Neodymium Differential Drive NDD™ and 250 Watts of power. An integral bass-management system provides all the features you need for today's multi-format surround production including: LCR and Direct LFE inputs, summed output for chaining multiple subwoofers, -4 dB alignment setting, and JBL's new RMC™ Room Mode Correction system. RMC Calibration Kit included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LSR6312SP
Product Name 12 Inch Linear Spatial Reference Powered Studio Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details