Visual Sound, Inc. Grille-8in Speaker, Plastic, Screw Mount, 12.625in Dia, White LO8-P

Description
Lowell Manufacturing Company LO8-P: 12.63" dia. round grille, plastic grid, 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series
Description
Lowell Manufacturing Company LO8-P: 12.63" dia. round grille, plastic grid, 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Plastic, Screw Mount, 12.625in Dia, White - LO8-P - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Plastic, Screw Mount, 12.625in Dia, White
LO8-P
Grille-8in Speaker, Plastic, Screw Mount, 12.625in Dia, White LO8-P
Lowell Manufacturing Company LO8-P: 12.63" dia. round grille, plastic grid, 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Lowell Manufacturing Company

LO8-P: 12.63" dia. round grille, plastic grid, 4 screws. White. Mounts to backbox: DX58, DX108, IX810, IX810-EL, RF841, RF871, 8XD4, 8PSBX, XCP8-series and CP8-series

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LO8-P
Product Name Grille-8in Speaker, Plastic, Screw Mount, 12.625in Dia, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1271-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers