Knowles Electronics, LLC. Speakers EF-23168-000

Description
160 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
160 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1271-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1271-ND
Speakers 423-1271-ND
160 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

160 Ohms Receiver Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
EF-23168-000
Speakers & Transducers EF-23168-000
Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Speakers & Transducers 7.87 X 5.59 X 4.01MM 126 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1271-ND EF-23168-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.5000 watts
Maximum Power 0.3500 watts
Sensitivity 73 dB
View Details