Visual Sound, Inc. Lectern Gooseneck Microphone LM-618

Description
Anchor Audio, Inc. 24" Gooseneck Microphone w/ XLR Connector 24" gooseneck microphone w/ XLR connector, Works with the Seville and Admiral series lecterns.
Description
Anchor Audio, Inc. 24" Gooseneck Microphone w/ XLR Connector 24" gooseneck microphone w/ XLR connector, Works with the Seville and Admiral series lecterns.

Suppliers

Company
Product
Description
Supplier Links
Lectern Gooseneck Microphone - LM-618 - Visual Sound, Inc.
Broomall, PA, USA
Lectern Gooseneck Microphone
LM-618
Lectern Gooseneck Microphone LM-618
Anchor Audio, Inc. 24" Gooseneck Microphone w/ XLR Connector 24" gooseneck microphone w/ XLR connector, Works with the Seville and Admiral series lecterns.

Anchor Audio, Inc.

24" Gooseneck Microphone w/ XLR Connector

24" gooseneck microphone w/ XLR connector, Works with the Seville and Admiral series lecterns.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LM-618
Product Name Lectern Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M1250B Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details