Visual Sound, Inc. LM-401M 4" LCD Monitor LM-401M

Description
TV One The LM-401M is a Color LCD Monitor featuring a 4.0" diagonal Active Matrix LCD Display with high brightness and wide viewing angles. It has two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. It is housed in a metal case for filed work, making it highly portable. It is powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided. The LM-401M is flicker-free, low radiation, light weight, space saving and features low power consumption. Portable Flicker-free Low radiation Lightweight Space saving Low power consumption NTSC and PAL-supported Horizontally Reversible Image Vertical Flippable Image Mono Audio Input Headphone Jack Metal Case VESA Mounting Holes
Description
TV One The LM-401M is a Color LCD Monitor featuring a 4.0" diagonal Active Matrix LCD Display with high brightness and wide viewing angles. It has two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. It is housed in a metal case for filed work, making it highly portable. It is powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided. The LM-401M is flicker-free, low radiation, light weight, space saving and features low power consumption. Portable Flicker-free Low radiation Lightweight Space saving Low power consumption NTSC and PAL-supported Horizontally Reversible Image Vertical Flippable Image Mono Audio Input Headphone Jack Metal Case VESA Mounting Holes

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
LM-401M 4" LCD Monitor
LM-401M
LM-401M 4" LCD Monitor LM-401M
TV One The LM-401M is a Color LCD Monitor featuring a 4.0" diagonal Active Matrix LCD Display with high brightness and wide viewing angles. It has two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. It is housed in a metal case for filed work, making it highly portable. It is powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided. The LM-401M is flicker-free, low radiation, light weight, space saving and features low power consumption. Portable Flicker-free Low radiation Lightweight Space saving Low power consumption NTSC and PAL-supported Horizontally Reversible Image Vertical Flippable Image Mono Audio Input Headphone Jack Metal Case VESA Mounting Holes

TV One

The LM-401M is a Color LCD Monitor featuring a 4.0" diagonal Active Matrix LCD Display with high brightness and wide viewing angles. It has two Composite Video Inputs and NTSC or PAL standards are automatically detected. The image on the screen can be horizontally reversed or vertically flipped. A Mono Audio Input is provided and a Headphone Jack on the front panel allows for audio monitoring. It is housed in a metal case for filed work, making it highly portable. It is powered by 12VDC and an AC Adapter is included. Standard VESA mounting holes are provided. The LM-401M is flicker-free, low radiation, light weight, space saving and features low power consumption.

  • Portable
  • Flicker-free
  • Low radiation
  • Lightweight
  • Space saving
  • Low power consumption
  • NTSC and PAL-supported
  • Horizontally Reversible Image
  • Vertical Flippable Image
  • Mono Audio Input
  • Headphone Jack
  • Metal Case
  • VESA Mounting Holes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LM-401M
Product Name LM-401M 4" LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809036 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
21
Specs
Color Color
Input Types DVI; RGB; VGA
Screen Resolution UXGA (1600 x 1200)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details