NEC Display Solutions 21" Color 2-Megapixel Medical Diagnostic Monitor MD212MC

Description
Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays
Description
Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

Suppliers

Company
Product
Description
Supplier Links
21
Itasca, IL, USA
21" Color 2-Megapixel Medical Diagnostic Monitor
MD212MC
21" Color 2-Megapixel Medical Diagnostic Monitor MD212MC
Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

Designed for the demanding needs of medical imaging and PACS, the NEC MultiSync MD212MC, a 21.3" 2-Megapixel color display, features the flexibility of a color display with image performance rivaling that of grayscale displays.

  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • Brightness level and contrast ratio rivals that of grayscale displays
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number MD212MC
Product Name 21" Color 2-Megapixel Medical Diagnostic Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Color Color
Input Types RGB
Screen Resolution 1920 x 1080 (1080p)
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details