Visual Sound, Inc. Active 2-way PA Cabinet with 15" Driver Live! 615

Description
Samson Technologies Corp. Excellent design and high quality components in all-plywood cabinets are what make Samson's new Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation application, the Live! series feature advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. With a wide range of configurations the Live! Series from Samson are perfect for live music applications, house of worship, theatrical, club installations or wherever high performance loudspeakers are a must.
Description
Samson Technologies Corp. Excellent design and high quality components in all-plywood cabinets are what make Samson's new Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation application, the Live! series feature advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. With a wide range of configurations the Live! Series from Samson are perfect for live music applications, house of worship, theatrical, club installations or wherever high performance loudspeakers are a must.

Suppliers

Company
Product
Description
Supplier Links
Active 2-way PA Cabinet with 15
Broomall, PA, USA
Active 2-way PA Cabinet with 15" Driver
Live! 615
Active 2-way PA Cabinet with 15" Driver Live! 615
Samson Technologies Corp. Excellent design and high quality components in all-plywood cabinets are what make Samson's new Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation application, the Live! series feature advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. With a wide range of configurations the Live! Series from Samson are perfect for live music applications, house of worship, theatrical, club installations or wherever high performance loudspeakers are a must.

Samson Technologies Corp.

Excellent design and high quality components in all-plywood cabinets are what make Samson's new Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation application, the Live! series feature advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. With a wide range of configurations the Live! Series from Samson are perfect for live music applications, house of worship, theatrical, club installations or wherever high performance loudspeakers are a must.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Live! 615
Product Name Active 2-way PA Cabinet with 15" Driver
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.27 inch (83 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details