Visual Sound, Inc. Liberty AC-only with CD player & One Wireless Receiver LIB-7500CU1AC

Description
Anchor Audio, Inc. Liberty AC-only with CD player & One Wireless Receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!
Description
Anchor Audio, Inc. Liberty AC-only with CD player & One Wireless Receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Liberty AC-only with CD player & One Wireless Receiver
LIB-7500CU1AC
Liberty AC-only with CD player & One Wireless Receiver LIB-7500CU1AC
Anchor Audio, Inc. Liberty AC-only with CD player & One Wireless Receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Anchor Audio, Inc.

Liberty AC-only with CD player & One Wireless Receiver has all the same features of the original Liberty Platinum speaker system, like an optional built-in MP3 player and optional 1-2 UHF wireless receivers, but is AC powered. The Liberty AC only began to ship in early August and is already a big seller!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LIB-7500CU1AC
Product Name Liberty AC-only with CD player & One Wireless Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details