Visual Sound, Inc. Line Driver/Level Matcher LD410

Description
Whirlwind Music Distributors, Inc. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier. The Whirlwind LD410 Line Driver is the ultimate tool for matching audio equipment signal levels. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier and is housed in a single rack space enclosure. Each of the LD410 eight output channels feature gain controls, LED metering and mute buttons. There are also eight input channels utilizing the highest quality, low noise preamplifiers with 14dB input pads that can be engaged to attenuate high input signals. The LD410 is factory configured with four channels of -10dB to +4dB conversion (RCA input jacks to male XLR outputs) and four channels of +4dB to -10dB level conversion (female XLR inputs to RCA output jacks). Inputs to channels 3, 4, 7 and 8 are provided either balanced (via the screw terminal block) or unbalanced (via RCA jacks). Outputs 1, 2, 5 and 6 are provided balanced (via the screw terminal block) AND unbalanced (via RCA jacks). Each output is fed with a separate driver so that both the balanced and unbalanced outputs may be used simultaneously. A +6dB boost is added to the unbalanced output to compensate levels. Assignable signal routing jumpers inside the LD410 permit the creation of multiple distribution amplifiers by allowing multiple outputs to receive their signals from a common input. The LD410 has an internal power supply, which can be set for 115VAC or 230VAC by changing internal jumpers.
Description
Whirlwind Music Distributors, Inc. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier. The Whirlwind LD410 Line Driver is the ultimate tool for matching audio equipment signal levels. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier and is housed in a single rack space enclosure. Each of the LD410 eight output channels feature gain controls, LED metering and mute buttons. There are also eight input channels utilizing the highest quality, low noise preamplifiers with 14dB input pads that can be engaged to attenuate high input signals. The LD410 is factory configured with four channels of -10dB to +4dB conversion (RCA input jacks to male XLR outputs) and four channels of +4dB to -10dB level conversion (female XLR inputs to RCA output jacks). Inputs to channels 3, 4, 7 and 8 are provided either balanced (via the screw terminal block) or unbalanced (via RCA jacks). Outputs 1, 2, 5 and 6 are provided balanced (via the screw terminal block) AND unbalanced (via RCA jacks). Each output is fed with a separate driver so that both the balanced and unbalanced outputs may be used simultaneously. A +6dB boost is added to the unbalanced output to compensate levels. Assignable signal routing jumpers inside the LD410 permit the creation of multiple distribution amplifiers by allowing multiple outputs to receive their signals from a common input. The LD410 has an internal power supply, which can be set for 115VAC or 230VAC by changing internal jumpers.

Suppliers

Company
Product
Description
Supplier Links
Line Driver/Level Matcher - LD410 - Visual Sound, Inc.
Broomall, PA, USA
Line Driver/Level Matcher
LD410
Line Driver/Level Matcher LD410
Whirlwind Music Distributors, Inc. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier. The Whirlwind LD410 Line Driver is the ultimate tool for matching audio equipment signal levels. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier and is housed in a single rack space enclosure. Each of the LD410 eight output channels feature gain controls, LED metering and mute buttons. There are also eight input channels utilizing the highest quality, low noise preamplifiers with 14dB input pads that can be engaged to attenuate high input signals. The LD410 is factory configured with four channels of -10dB to +4dB conversion (RCA input jacks to male XLR outputs) and four channels of +4dB to -10dB level conversion (female XLR inputs to RCA output jacks). Inputs to channels 3, 4, 7 and 8 are provided either balanced (via the screw terminal block) or unbalanced (via RCA jacks). Outputs 1, 2, 5 and 6 are provided balanced (via the screw terminal block) AND unbalanced (via RCA jacks). Each output is fed with a separate driver so that both the balanced and unbalanced outputs may be used simultaneously. A +6dB boost is added to the unbalanced output to compensate levels. Assignable signal routing jumpers inside the LD410 permit the creation of multiple distribution amplifiers by allowing multiple outputs to receive their signals from a common input. The LD410 has an internal power supply, which can be set for 115VAC or 230VAC by changing internal jumpers.

Whirlwind Music Distributors, Inc.

The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier.

The Whirlwind LD410 Line Driver is the ultimate tool for matching audio equipment signal levels. The LD410 is both a professional quality, sonically superior -10 to +4dB to - 10dB level converter and a flexible multichannel distribution amplifier and is housed in a single rack space enclosure. Each of the LD410 eight output channels feature gain controls, LED metering and mute buttons. There are also eight input channels utilizing the highest quality, low noise preamplifiers with 14dB input pads that can be engaged to attenuate high input signals. The LD410 is factory configured with four channels of -10dB to +4dB conversion (RCA input jacks to male XLR outputs) and four channels of +4dB to -10dB level conversion (female XLR inputs to RCA output jacks). Inputs to channels 3, 4, 7 and 8 are provided either balanced (via the screw terminal block) or unbalanced (via RCA jacks). Outputs 1, 2, 5 and 6 are provided balanced (via the screw terminal block) AND unbalanced (via RCA jacks). Each output is fed with a separate driver so that both the balanced and unbalanced outputs may be used simultaneously. A +6dB boost is added to the unbalanced output to compensate levels. Assignable signal routing jumpers inside the LD410 permit the creation of multiple distribution amplifiers by allowing multiple outputs to receive their signals from a common input. The LD410 has an internal power supply, which can be set for 115VAC or 230VAC by changing internal jumpers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number LD410
Product Name Line Driver/Level Matcher
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - MHD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details