Visual Sound, Inc. Baffle-8in Spkr, Aluminum, Surface, 10.81in Dia x 4.68in D, White LCS-8NS

Description
Lowell Manufacturing Company LCS-8NS: round aluminum ceiling or wall baffle with integral grille (speaker not included). 10.81" dia. x 4.69" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.
Description
Lowell Manufacturing Company LCS-8NS: round aluminum ceiling or wall baffle with integral grille (speaker not included). 10.81" dia. x 4.69" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
Baffle-8in Spkr, Aluminum, Surface, 10.81in Dia x 4.68in D, White - LCS-8NS - Visual Sound, Inc.
Broomall, PA, USA
Baffle-8in Spkr, Aluminum, Surface, 10.81in Dia x 4.68in D, White
LCS-8NS
Baffle-8in Spkr, Aluminum, Surface, 10.81in Dia x 4.68in D, White LCS-8NS
Lowell Manufacturing Company LCS-8NS: round aluminum ceiling or wall baffle with integral grille (speaker not included). 10.81" dia. x 4.69" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Lowell Manufacturing Company

LCS-8NS: round aluminum ceiling or wall baffle with integral grille (speaker not included). 10.81" dia. x 4.69" projection. Brushed aluminum finish with clear lacquer coating. Made in USA.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LCS-8NS
Product Name Baffle-8in Spkr, Aluminum, Surface, 10.81in Dia x 4.68in D, White
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 98 ohms
Sensitivity 119 dB
Size 0.31 inch (8 mm)
View Details