Visual Sound, Inc. 57-Inch MultiSync® Series Large Screen LCD Monitor LCD5710-2-AV

Description
NEC Display Solutions Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. High-definition display provides optimal resolution (1920 x 1080) for digital signage Display management controls lower energy consumption and save money TileMatrix™ allows you to build video walls (up to 25 displays in a 5x5 matrix) Rest easy with a 3-year limited warranty Optional speakers, stand and tilt wall mount kit available
Description
NEC Display Solutions Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. High-definition display provides optimal resolution (1920 x 1080) for digital signage Display management controls lower energy consumption and save money TileMatrix™ allows you to build video walls (up to 25 displays in a 5x5 matrix) Rest easy with a 3-year limited warranty Optional speakers, stand and tilt wall mount kit available

Suppliers

Company
Product
Description
Supplier Links
57-Inch MultiSync® Series Large Screen LCD Monitor - LCD5710-2-AV - Visual Sound, Inc.
Broomall, PA, USA
57-Inch MultiSync® Series Large Screen LCD Monitor
LCD5710-2-AV
57-Inch MultiSync® Series Large Screen LCD Monitor LCD5710-2-AV
NEC Display Solutions Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. High-definition display provides optimal resolution (1920 x 1080) for digital signage Display management controls lower energy consumption and save money TileMatrix™ allows you to build video walls (up to 25 displays in a 5x5 matrix) Rest easy with a 3-year limited warranty Optional speakers, stand and tilt wall mount kit available

NEC Display Solutions

Tackle your biggest display solution projects with the 57" NEC MultiSync LCD5710, a large-screen LCD display ideal for digital signage applications. This model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership.

  • High-definition display provides optimal resolution (1920 x 1080) for digital signage
  • Display management controls lower energy consumption and save money
  • TileMatrix™ allows you to build video walls (up to 25 displays in a 5x5 matrix)
  • Rest easy with a 3-year limited warranty
  • Optional speakers, stand and tilt wall mount kit available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD5710-2-AV
Product Name 57-Inch MultiSync® Series Large Screen LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543616 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
PresencePLUS Monitors -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Black and White (optional feature); Color (optional feature); Monochrome (optional feature)
Screen Resolution VGA (640 x 480)
View Details
Transvideo CineMonitor HD8 SBL Evolution - 917TS0068 - ZGC, Inc.
Specs
Input Types Component; HDMI; RGB
Video Format PAL; NTSC
Screen Width 8.46 inch (215 mm)
View Details