Visual Sound, Inc. 52-Inch MultiSync® Large-Screen Professional LCD Display LCD5220-IT

Description
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Rest easy with a 3-year limited warranty Optional stand available
Description
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Rest easy with a 3-year limited warranty Optional stand available

Suppliers

Company
Product
Description
Supplier Links
52-Inch MultiSync® Large-Screen Professional LCD Display - LCD5220-IT - Visual Sound, Inc.
Broomall, PA, USA
52-Inch MultiSync® Large-Screen Professional LCD Display
LCD5220-IT
52-Inch MultiSync® Large-Screen Professional LCD Display LCD5220-IT
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Rest easy with a 3-year limited warranty Optional stand available

NEC Display Solutions

Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership.

  • Professional-grade panel leads to less image persistence and a longer display life
  • Ultra-thin bezel (19mm) helps create near-seamless video wall configurations
  • Full high-definition display provides optimal resolution (1920 x 1080) for digital signage
  • U-shaped bulbs allow for more uniform image and even dissipation of heat output
  • Durable, sealed module prevents contaminants and dust in uncontrolled environments
  • Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens
  • Built-in expansion slot allows for seamless integration of future third-party components
  • Rest easy with a 3-year limited warranty
  • Optional stand available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD5220-IT
Product Name 52-Inch MultiSync® Large-Screen Professional LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details